EN
  • EN
  • DE

LM5088MH-1

Part No LM5088MH-1
Manufacturer Texas Instruments
Description LM5088, LM5088-Q1 Wide Input Range Non-Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200335-LM5088MH-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5088MH-1 CAD Model

Description

Product Overview: LM5088MH-1 from Texas Instruments

The LM5088MH-1 is a highly efficient, step-down switching voltage regulator designed by Texas Instruments. This advanced power management integrated circuit (IC) is part of TI's LM5088 series, which is known for its exceptional performance in converting a higher input voltage into a lower output voltage with minimal power loss. The device is suitable for a variety of applications, including industrial, automotive, telecommunications, and consumer electronics.

The LM5088MH-1 operates over a wide input voltage range from 4.5V to 75V, making it versatile for use in systems with varying power supplies. This feature is particularly beneficial for applications that experience fluctuating input voltages or require a wide input voltage capability. The regulator can provide an adjustable output voltage that can be set from 1.225V to 90% of the input voltage, allowing for a high degree of flexibility in power design.

One of the key features of the LM5088MH-1 is its high efficiency, which is achieved through the use of a constant on-time (COT) control scheme. This method provides fast transient response and excellent loop stability without the need for complex external compensation. Additionally, the device includes a frequency synchronization pin that allows multiple ICs to be synchronized, reducing electromagnetic interference (EMI) in sensitive applications.

The LM5088MH-1 is equipped with a host of protection features to ensure reliable operation under adverse conditions. These include thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit. The thermal shutdown feature protects the device from overheating, while the undervoltage lockout prevents operation at dangerously low input voltages.

Packaged in a thermally enhanced, 8-pin PowerPAD MSOP, the LM5088MH-1 is designed for easy integration into a wide range of circuit designs. Its compact form factor and robust packaging make it an excellent choice for space-constrained applications requiring efficient power conversion with minimal thermal buildup.

In summary, the LM5088MH-1 from Texas Instruments is a reliable and efficient solution for step-down voltage regulation in a multitude of electronic applications. Its wide input voltage range, adjustable output voltage, and comprehensive protection features make it a versatile and safe choice for designers looking to optimize their power management systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3301 $53.2816
37+ $2.7324 $101.0988
57+ $2.6471 $150.8847
79+ $2.5617 $202.3743
101+ $2.4763 $250.1063
136+ $2.2201 $301.9336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,671 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess