EN
  • EN
  • DE

LM5100SD/NOPB

Part No LM5100SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LM5100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5100SDDKR-ND, LM5100SDTR, LM5100SDTR-ND, LM5100SDCT-ND, LM5100SD/NOPBTR, LM5100SDDKR-NDR, *LM5100SD, LM5100SDCT-NDR, LM5100SDDKR, LM5100SDCT, LM5100SDTR-NDR, LM5100SD/NOPBCT, LM5100SD/NOPBDKR, *LM5100SD/NOPB, LM5100SDNOPB, LM5100SD
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877519-LM5100SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5100SD/NOPB CAD Model

Description

The LM5100SD/NOPB is a high-voltage gate driver from Texas Instruments designed to drive both the high-side and low-side N-channel MOSFETs in a synchronous buck or a half-bridge configuration. This advanced driver IC is suitable for a wide range of applications, including switch-mode power supplies, motor control, and power inverters.

Key Features

  • High Voltage Range: The LM5100SD/NOPB is capable of handling voltages up to 100V, making it suitable for high-voltage applications.
  • High Drive Current: It can provide high peak output currents of up to 2.5A for the high-side and 2.5A for the low-side, ensuring efficient switching of connected MOSFETs.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and the ability to implement various control schemes.
  • Bootstrap Operation: The driver supports bootstrap operation for the high-side drive, which allows for a compact and efficient design.
  • Protection Features: It includes under-voltage lockout (UVLO) for both the high-side and low-side to ensure the gates are only driven when there is sufficient voltage.
  • Fast Propagation Delays: The device features fast propagation delays and matched rise and fall times to improve the overall efficiency of the power stage.
  • Temperature Range: The operating temperature range from -40°C to 125°C ensures reliability across various environmental conditions.

Applications

The versatility of the LM5100SD/NOPB makes it an ideal choice for a variety of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives
  • Power inverters
  • Class D audio amplifiers

Quality and Reliability

The LM5100SD/NOPB is available in a compact LLP-10 package and is part of Texas Instruments' commitment to high-quality and reliable components. The device is lead-free, RoHS compliant, and designed to meet the rigorous standards of the automotive and industrial markets. With Texas Instruments' reputation for excellence, users can expect consistent performance and durability from the LM5100SD/NOPB.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess