EN
  • EN
  • DE

LM5101AMRX

Part No LM5101AMRX
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description High-Voltage, High-Side and Low-Side Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200357-LM5101AMRX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5101AMRX CAD Model

Description

Introducing the LM5101AMRX High-Voltage Gate Driver from Texas Instruments

The LM5101AMRX is a sophisticated high-voltage gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is equipped with advanced features that make it an ideal choice for a wide range of power management applications.

This gate driver is capable of operating at up to 100V, making it suitable for high-voltage applications. It offers a robust output drive capability of 1A for the high-side and 2A for the low-side, ensuring efficient switching performance for your power MOSFETs. The LM5101AMRX is designed with speed in mind, providing fast propagation delays and under-voltage lockout for both channels, which helps to prevent malfunction during low voltage conditions.

The LM5101AMRX comes in a compact 8-pin SOIC package, making it easy to integrate into your PCB layout. Its small footprint is ideal for space-constrained applications, while still providing the necessary isolation between the control circuitry and the high-power switching elements.

One of the standout features of the LM5101AMRX is its integrated bootstrap diode for the high-side drive, which simplifies the board design and reduces external component count. This not only saves space but also reduces the overall cost of your design. Additionally, the driver's adaptive dead-time circuitry ensures that the transitions between high-side and low-side drives are managed efficiently, minimizing cross-conduction losses.

The protection features of the LM5101AMRX are also noteworthy. It includes over-temperature shutdown, which adds an extra layer of safety for your system. This, combined with its wide operating temperature range, makes the LM5101AMRX a reliable choice for industrial and automotive applications where extreme conditions are common.

In summary, the LM5101AMRX from Texas Instruments is a high-performance, feature-rich gate driver that offers a mix of efficiency, reliability, and ease of use. Whether you're designing power supplies, motor controllers, or any other high-voltage power conversion system, the LM5101AMRX is an excellent choice to drive your high-power MOSFETs.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $9.6045
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2020 $55.8180
20+ $5.0889 $101.7780
31+ $4.9298 $152.8238
42+ $4.7708 $200.3736
55+ $4.6118 $253.6490
73+ $4.1347 $301.8331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,645 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess