EN
  • EN
  • DE

AT24C04C-SSPD-T

Part No AT24C04C-SSPD-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description 400KHZ AUTO GRADE 8-SOIC-N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AT24C04
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 729610-AT24C04C-SSPD-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C04C-SSPD-T CAD Model

Description

The AT24C04C-SSPD-T from Microchip Technology is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device with a storage capacity of 4-Kbit (512 x 8). This memory IC is part of Microchip's AT24C series and is optimized for use in a wide range of applications, including consumer electronics, industrial, medical, and automotive systems, where reliable and efficient non-volatile memory storage is critical.

Key Features

  • Memory Capacity: 4-Kbit (512 x 8) provides adequate storage for calibration data, device configuration, and small application logs.
  • Interface: Two-wire I2C serial interface supports 1MHz (Fast Mode) and 400kHz (Standard Mode) clock frequencies, enabling quick and easy integration with microcontrollers and processors.
  • Operating Voltage: Wide voltage range of 1.7V to 5.5V allows for flexible usage in systems with varying power supplies.
  • Write Cycle Time: Fast write cycle times of 5 ms (max) for efficient data handling and minimal downtime during write operations.
  • Endurance: High write endurance with 1 million write cycles and a data retention period of 100 years ensures long-term reliability of stored data.
  • Package: The device comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it robust for challenging environmental conditions.

Applications

The AT24C04C-SSPD-T is designed for use in a variety of applications that require low-power and reliable non-volatile memory storage. Its typical applications include:

  • Smart cards and identification systems
  • Energy meters and smart grid infrastructure
  • Industrial and medical equipment calibration
  • Automotive systems and infotainment
  • Consumer electronics settings and preference storage

With its robust design, compatibility with I2C bus protocols, and wide operating range, the AT24C04C-SSPD-T EEPROM from Microchip Technology is an excellent choice for designers looking for a reliable and compact non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess