EN
  • EN
  • DE

MAX5885EGM+D

Part No MAX5885EGM+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 11ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 3.135V ~ 3.465V
Supply Voltage , Digital 3.135V ~ 3.465V
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-QFN Exposed Pad
Supplier Device Package 48-QFN-EP (7x7)
Mounting Style SMD
Family Part Number MAX5885
Manufacturer Pack Quantity 43
MSL Level 3 (168 Hours)
Win Source Part Number 704775-MAX5885EGM+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5885EGM+D CAD Model

Description

Maxim Integrated MAX5885EGM+D: High-Performance DAC for Demanding Applications

The Maxim Integrated MAX5885EGM+D is a cutting-edge digital-to-analog converter (DAC) designed for high-speed and precision applications. This advanced DAC component is an ideal choice for professionals in the telecommunications, instrumentation, and defense industries, where performance and reliability are paramount.

Key Features and Benefits

  • High Resolution: The MAX5885EGM+D offers a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion, which is essential for applications requiring high levels of accuracy.
  • High-Speed Performance: With an update rate of up to 200Msps (mega-samples per second), this DAC allows for high-speed data processing, making it suitable for applications such as waveform generation, signal processing, and high-speed communication systems.
  • Low Power Consumption: Designed to be energy-efficient, the MAX5885EGM+D operates with low power consumption, thereby reducing the thermal footprint and making it a suitable option for power-sensitive designs.
  • Integrated Features: The device includes an internal reference and output buffer, simplifying design and reducing the need for external components. This integration helps in achieving a compact and cost-effective system design.
  • Flexible Interface: It supports a flexible SPI/QSPI/MICROWIRE serial interface, which ensures easy integration with a wide range of microcontrollers and digital signal processors.

Robust and Reliable Design

The MAX5885EGM+D is offered in a 48-pin QFN-EP package, which is known for its small footprint and excellent thermal performance. The exposed pad enhances thermal dissipation, ensuring stable operation even under high-load conditions. Maxim Integrated's commitment to quality means that this DAC is built to offer robust performance and long-term reliability.

Applications

With its combination of high resolution, speed, and integrated features, the MAX5885EGM+D is well-suited for a variety of applications, including:

  • Direct Digital Synthesis (DDS)
  • Wireless Base Stations
  • Cable Modem Termination Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Whether you are designing a complex communication system or precise instrumentation, the Maxim Integrated MAX5885EGM+D DAC provides the performance and features necessary to meet the demands of today's high-speed, high-accuracy requirements.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4414 $50.8828
5+ $20.8750 $104.3750
8+ $20.2227 $161.7816
11+ $19.5704 $215.2744
14+ $18.9180 $264.8520
18+ $16.9610 $305.2980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess