EN
  • EN
  • DE

LM5101CMYE

Part No LM5101CMYE
Manufacturer Texas Instruments
Description High-Voltage, High-Side and Low-Side Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200368-LM5101CMYE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5101CMYE CAD Model

Description

Introducing the LM5101CMYE High-Voltage Gate Driver from Texas Instruments

The LM5101CMYE is a sophisticated high-voltage gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is ideal for a wide range of applications including motor controllers, power supplies, and class-D audio amplifiers.

With an operational voltage range of up to 100V, the LM5101CMYE is well-suited for high-performance applications that require efficient power management. Its robust design ensures reliable operation even in demanding conditions. The driver is capable of delivering peak output currents of up to 1A, making it a powerful choice for driving large MOSFETs with high gate charge.

The LM5101CMYE features a floating high-side driver that can drive a high-side N-Channel MOSFET operating off a high-voltage rail up to 100V. This is complemented by an independent low-side driver for additional flexibility. The device's adaptive non-overlapping gate drives prevent shoot-through, thereby enhancing system safety and efficiency.

Additionally, the LM5101CMYE boasts a range of protective features to ensure the longevity and reliability of your application. These include an under-voltage lockout that ensures the driver operates only when the supply voltage is within an acceptable range, and a thermal shutdown feature that provides protection against excessive temperature conditions.

For ease of implementation, the LM5101CMYE comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The driver also integrates a bootstrap diode for the high-side drive to reduce external component count, simplifying design and reducing overall system cost.

Whether you're designing a new power converter or upgrading an existing system, the LM5101CMYE from Texas Instruments provides a reliable, efficient, and versatile solution for your high-voltage gate driving needs. Its combination of performance, protection features, and ease of use make it an excellent choice for engineers and designers looking to optimize their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8213 $50.7834
44+ $2.3149 $101.8556
67+ $2.2425 $150.2475
93+ $2.1702 $201.8286
120+ $2.0979 $251.7480
160+ $1.8808 $300.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess