EN
  • EN
  • DE

LM5113TMX

Part No LM5113TMX
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM5113 5A, 100V Half-Bridge Gate Driver for Enhancement Mode GaN FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827873-LM5113TMX
Ultra Librarian 3D Model Ultra Librarian LM5113TMX CAD Model

Description

The LM5113TMX from Texas Instruments is a dedicated gate driver designed to efficiently drive the gates of enhancement-mode Gallium Nitride (GaN) Field Effect Transistors (FETs) in a half-bridge configuration. This integrated circuit (IC) is optimized for high-speed and high-efficiency applications, making it an ideal choice for cutting-edge power conversion and management solutions.

Key Features

  • High-Voltage Capability: The LM5113TMX is capable of handling voltages up to 100V, providing a wide operating range for various applications.
  • Optimized for GaN FETs: Specifically designed to drive GaN FETs, the LM5113TMX offers fast propagation delays and reduced dead-time, which is crucial for GaN devices' high switching speeds.
  • Dual Outputs: It features dual outputs that can provide high-side and low-side gate drive signals, ensuring compatibility with half-bridge topologies.
  • High Drive Strength: With source and sink currents of 1.2A and 5A respectively, the driver can quickly charge and discharge the gate capacitance of power FETs, leading to rapid switching transitions.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device by ensuring that the gate drive voltage is sufficient to properly turn on the GaN FETs.
  • Independent Inputs: Separate inputs for the high-side and low-side drivers provide design flexibility and the possibility to implement sophisticated control schemes.

Applications

The LM5113TMX is versatile and can be used in a variety of applications. It is particularly suited for:

  • DC-DC converters
  • Motor drives
  • Class-D audio amplifiers
  • Power supplies for servers and telecommunications
  • Photovoltaic (solar) inverters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM5113TMX is no exception, and it comes with the assurance of high performance and durability for critical power management tasks. For designers and engineers looking to harness the advantages of GaN technology in their power systems, the LM5113TMX offers a robust and efficient solution.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7582 $54.0656
19+ $5.5452 $105.3588
28+ $5.3720 $150.4160
39+ $5.1987 $202.7493
50+ $5.0254 $251.2700
67+ $4.5055 $301.8685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,132 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess