EN
  • EN
  • DE

LM5114AMFX

Part No LM5114AMFX
Manufacturer Texas Instruments
Description Single 7.6A Peak Current Low-Side Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200421-LM5114AMFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5114AMFX CAD Model

Description

The LM5114AMFX is a high-performance gate driver from Texas Instruments, designed to cater to the demanding requirements of modern power management systems. This advanced driver is specifically engineered to interface between digital control ICs and power MOSFETs or IGBTs, providing efficient and reliable switching performance in a variety of applications, including switch-mode power supplies, motor controllers, and power inverters.

Key Features

  • High Current Drive Capability: The LM5114AMFX is capable of delivering peak output currents of up to 5A, ensuring rapid charging and discharging of the gate capacitance of high-power MOSFETs and IGBTs, which translates into faster switching speeds.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 5V to 15V, making it versatile for various circuit configurations and ensuring compatibility with a wide range of control logic levels.
  • Independent Sink and Source Outputs: The device features separate sink and source outputs, providing designers with the flexibility to optimize the gate drive for specific circuit requirements.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the power semiconductor switch from overheating, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The LM5114AMFX includes an under-voltage lockout function that ensures the gate driver operates only when the supply voltage is sufficient, preventing malfunction due to low voltage conditions.

Applications

  • DC/DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers
  • Power Supplies

Package and Availability

The Texas Instruments LM5114AMFX is offered in a compact SOT-23-6 package, ensuring a minimal footprint on the PCB and is suitable for space-constrained applications. This product is available for order and can be sourced from authorized distributors, ensuring easy procurement for both commercial and industrial projects.

With its robust feature set and Texas Instruments' reputation for quality, the LM5114AMFX gate driver stands as a reliable choice for engineers looking to optimize the performance and efficiency of their power electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7250 $51.7500
75+ $1.4154 $106.1550
110+ $1.3712 $150.8320
155+ $1.3270 $205.6850
195+ $1.2827 $250.1265
265+ $1.1500 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,871 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess