EN
  • EN
  • DE

MAX1678ESA

Part No MAX1678ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description CELL TO 2-CELL, LOW-NOISE, HIGH-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Converter, Battery Powered Devices
Voltage - Input 0.7V ~ 5.5V
Number of Outputs 1
Voltage - Output 2V ~ 3.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881159-MAX1678ESA
Ultra Librarian 3D Model Ultra Librarian MAX1678ESA CAD Model

Description

The MAX1678ESA from Maxim Integrated is a highly efficient, compact, step-up DC-DC converter designed to provide a regulated power supply from a single-cell battery. This device is ideal for portable applications where extended battery life is crucial. The MAX1678ESA is capable of generating output voltages up to 28V from an input voltage as low as 0.7V, making it suitable for devices that need a higher voltage level than what typical batteries can provide.

With its high switching frequency of up to 1.2MHz, the MAX1678ESA allows for the use of small, low-cost capacitors and inductors, thus minimizing the overall footprint of the power supply design on the circuit board. This feature, combined with its 8-pin SO package, makes it an excellent choice for space-constrained applications.

The converter integrates a MOSFET switch, which eliminates the need for an external transistor, further reducing component count and simplifying the design process. Additionally, the MAX1678ESA offers a low quiescent current, contributing to the overall efficiency of the system and prolonging battery life when in standby mode.

Protection features of the MAX1678ESA include thermal shutdown and current limiting, ensuring safe operation under abnormal conditions. The device also has a shutdown mode that reduces the supply current to 1µA, which is beneficial for power-sensitive applications.

Its ability to drive loads up to 200mA with a typical efficiency of 87% makes the MAX1678ESA an excellent choice for powering LCD panels, CCD sensors, and other portable electronics that require a high voltage boost converter. The device's simple external circuitry and the ability to adjust the output voltage with external resistors provide flexibility to designers to tailor the power supply to their specific needs.

Overall, the MAX1678ESA from Maxim Integrated offers a combination of efficiency, compactness, and flexibility, making it a top choice for designers looking to optimize their power management solutions in portable electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Renesas Electronics America
IC REG CTRLR VR12 2OUT 48TQFN
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5900 $55.6500
80+ $1.3047 $104.3760
120+ $1.2639 $151.6680
165+ $1.2231 $201.8115
215+ $1.1824 $254.2160
285+ $1.0600 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess