EN
  • EN
  • DE

LM5140QRWGTQ1

Part No LM5140QRWGTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 40VQFN / Conv DC-DC 3.8V to 65V Synchronous Step Down Dual-Out 1.5V to 15V 40A/20A Automotive 40-Pin VQFNP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.8 V ~ 65 V
Frequency - Switching 440kHz, 2.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFNP (6x6)
Win Source Part Number 779332-LM5140QRWGTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM5140-Q1
Introduction Date January 26, 2016
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5140QRWGTQ1 CAD Model

Description

Product Overview: LM5140QRWGTQ1 from Texas Instruments

The LM5140QRWGTQ1 is a robust automotive-grade dual-channel synchronous buck controller designed by Texas Instruments to deliver high-performance power management solutions. This advanced controller is specifically engineered to meet the stringent requirements of automotive applications, providing reliable and efficient power conversion for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle technologies.

The device operates over a wide input voltage range from 3.8 V to 65 V, making it exceptionally versatile for various automotive power systems. It is capable of withstanding load dump transients up to 100 V, ensuring uninterrupted operation during extreme voltage variations commonly encountered in automotive electrical systems. The LM5140QRWGTQ1 supports two independent outputs or can be configured for a two-phase single output, offering design flexibility for different power requirements.

Texas Instruments has equipped the LM5140QRWGTQ1 with a plethora of features to enhance performance and safety. It includes an adjustable switching frequency from 100 kHz to 2.2 MHz, which allows designers to optimize the size and efficiency of the power supply. The device also incorporates a spread spectrum clocking feature to minimize electromagnetic interference (EMI), a critical factor in automotive design.

Safety features of the LM5140QRWGTQ1 include cycle-by-cycle current limit, hiccup mode overcurrent protection, and thermal shutdown. Additionally, the controller offers programmable soft-start to manage inrush currents and ensure a smooth power-up sequence. The integrated high-side and low-side gate drivers are capable of driving N-channel MOSFETs, further enhancing the efficiency and reliability of the power supply.

The LM5140QRWGTQ1 comes in a compact 24-pin VQFN package with wettable flanks, which is ideal for space-constrained automotive applications and provides enhanced optical inspection capabilities. Texas Instruments' commitment to quality and longevity is evident, as the LM5140QRWGTQ1 is AEC-Q100 qualified, ensuring it meets the rigorous automotive industry standards for performance and reliability.

In summary, the LM5140QRWGTQ1 from Texas Instruments is a sophisticated and adaptable power management solution that offers exceptional efficiency, EMI performance, and protection features, making it a top choice for automotive power supply designs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1634 $57.1438
15+ $6.6982 $100.4730
24+ $6.4889 $155.7336
32+ $6.2795 $200.9440
42+ $6.0702 $254.9484
56+ $5.4423 $304.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess