EN
  • EN
  • DE

LM51501QURUMRQ1

Part No LM51501QURUMRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 1.5-V TO 42-V WIDE VIN, LOW IQ B / Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 1.5V ~ 42V
Frequency - Switching 220kHz ~ 2.3MHz
Duty Cycle (Max) 87%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM51501QURUMRQ1TR,296-LM51501QURUMRQ1DKR,296-LM51501QURUMRQ1CT
Standard Package 2,000
Win Source Part Number 1317704-LM51501QURUMRQ1
Ultra Librarian 3D Model Ultra Librarian LM51501QURUMRQ1 CAD Model

Description

The LM51501QURUMRQ1 by Texas Instruments is a robust automotive-qualified half-bridge gate driver designed to drive high-power, high-efficiency MOSFETs in a variety of automotive and industrial applications. This advanced driver is specifically engineered to meet the stringent requirements of the automotive industry, including extended temperature ranges and reliability under harsh conditions.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 65V, this gate driver is versatile enough to accommodate a broad spectrum of supply voltages, making it suitable for diverse automotive power systems.
  • High Peak Output Drive: With a peak output drive capability of ±2.5A, the LM51501QURUMRQ1 can efficiently switch power MOSFETs at high speeds, reducing switching losses and improving overall system efficiency.
  • Robust Protection Features: It includes under-voltage lockout, thermal shutdown, and VCC UVLO to ensure reliable operation and protect the device and the system it controls from damage due to abnormal operating conditions.
  • Adjustable Dead-Time Control: This feature allows for fine-tuning of the switching operations to optimize system performance and minimize cross-conduction losses.
  • Automotive Quality: Qualified for automotive applications, the LM51501QURUMRQ1 complies with the AEC-Q100 standard, ensuring high reliability and performance under the rigorous conditions of automotive environments.

Applications:

  • Automotive powertrains
  • Electric power steering
  • DC/DC converters
  • Start-stop systems
  • LED lighting

The LM51501QURUMRQ1 is available in a compact 10-pin VSON package, offering a space-saving solution without compromising on power and performance. Its thermal performance is enhanced with a PowerPAD™ on the underside of the package, providing an efficient thermal path for heat dissipation.

With its combination of performance, robustness, and quality, the LM51501QURUMRQ1 is an ideal gate driver solution for automotive engineers looking to improve the reliability and efficiency of their power management systems.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6462 $51.0468
34+ $2.9918 $101.7212
52+ $2.8983 $150.7116
72+ $2.8048 $201.9456
93+ $2.7113 $252.1509
124+ $2.4308 $301.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess