EN
  • EN
  • DE

LM5150QRUMRQ1

Part No LM5150QRUMRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5150QRUMRQ1  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 1.5V ~ 42V
Frequency - Switching 220kHz ~ 2.3MHz
Duty Cycle (Max) 91.5%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Current Limit
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LM5150
Other Names 296-50477-2,296-50477-6,LM5150QRUMRQ1,296-50477-1
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250137-LM5150QRUMRQ1
Ultra Librarian 3D Model Ultra Librarian LM5150QRUMRQ1 CAD Model

Description

The LM5150QRUMRQ1 from Texas Instruments is a robust, automotive-grade, low EMI, wide input voltage range controller designed for use in creating a pre-boost during start-stop and cold-crank conditions, ensuring consistent power supply in automotive applications. This device is particularly suitable for applications that require a holdup voltage when the battery voltage dips during engine cranking or to enhance system reliability during a low-voltage condition.

Key Features

  • Wide Input Voltage Range: The LM5150QRUMRQ1 operates over a wide input voltage range from 3V to 42V, which allows it to handle the various voltage conditions encountered in automotive environments, including load dump and cold crank scenarios.
  • Low Electromagnetic Interference (EMI) Design: The device is designed with low EMI emissions in mind, making it ideal for use in the sensitive electronic environment of modern vehicles.
  • High Efficiency: The controller utilizes an external switch to provide high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Automotive Grade: As part of the Q1 series, the LM5150QRUMRQ1 is designed to meet the rigorous standards required for automotive applications, ensuring high reliability and performance under extreme conditions.

Applications

The LM5150QRUMRQ1 is well-suited for a variety of automotive applications, including:

  • Start-stop systems
  • Infotainment and telematics
  • Advanced driver assistance systems (ADAS)
  • Automotive power modules

Support and Reliability

Texas Instruments provides extensive technical support and documentation for the LM5150QRUMRQ1, including datasheets, application notes, and design resources to assist engineers in integrating this controller into their designs. Additionally, the device is AEC-Q100 qualified, which is a standard for automotive reliability, further ensuring its performance and longevity in vehicle applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4493 $51.7395
36+ $2.8302 $101.8872
55+ $2.7417 $150.7935
76+ $2.6533 $201.6508
98+ $2.5648 $251.3504
131+ $2.2995 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess