EN
  • EN
  • DE

LM51521QRGRRQ1

Part No LM51521QRGRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description AUTOMOTIVE 2.2 MHZ WIDE VIN LOW / Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-VQFN (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 0.8V ~ 42V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 80%, 94%
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces -
Control Features Dead Time Control, Enable, Frequency Control, Ramp, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357221-LM51521QRGRRQ1
Ultra Librarian 3D Model Ultra Librarian LM51521QRGRRQ1 CAD Model

Description

The LM51521QRGRRQ1 is a high-performance automotive-grade step-down switching regulator designed and manufactured by Texas Instruments. This robust component is engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power supply applications in vehicles.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.8V to 65V, which accommodates a variety of battery voltages and transient conditions encountered in automotive environments.
  • High-Efficiency Operation: With its advanced design, the LM51521QRGRRQ1 offers high efficiency, thereby reducing power loss and heat generation, which is critical for reliability and longevity in automotive applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.2 MHz, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Robust Thermal Performance: The device is housed in a thermally enhanced package, which ensures reliable operation even at high ambient temperatures typical of automotive environments.
  • EMI Compliant: Designed to meet CISPR 25 Class 5 radiated emissions standards, the LM51521QRGRRQ1 is suitable for noise-sensitive applications.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The LM51521QRGRRQ1 is versatile and can be used in a variety of automotive applications, such as infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other automotive power supplies that require efficient power conversion.

Quality and Reliability

As a Q1-grade product, the LM51521QRGRRQ1 meets Texas Instruments' highest quality standards, with enhanced product change notification (PCN) and support for Product Part Approval Process (PPAP) documentation. It is designed to operate over a -40°C to +150°C ambient temperature range, ensuring reliable performance in even the most demanding automotive conditions.

Conclusion

The LM51521QRGRRQ1 from Texas Instruments stands out as a powerful, efficient, and reliable solution for automotive power supply design. By integrating this advanced switching regulator, manufacturers can ensure their automotive electronics meet the high standards of performance and durability required in the industry.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3514 $50.2710
37+ $2.7498 $101.7426
57+ $2.6639 $151.8423
78+ $2.5780 $201.0840
101+ $2.4920 $251.6920
135+ $2.2343 $301.6305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess