EN
  • EN
  • DE

LM5160DNTJ

Part No LM5160DNTJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK FLYBCK ADJ 12WSON / Buck, Flyback Switching Regulator IC Positive, Isolation Capable Adjustable 2V 1 Output 2A 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 60V
Current - Output 2A
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (4x4)
Base Product Number LM5160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-44117-1-ND,296-44117-6,LM5160DNTJ-ND,296-44117-2,-296-44117-1,296-44117-1
Standard Package 4,500
Win Source Part Number 1131910-LM5160DNTJ
Ultra Librarian 3D Model Ultra Librarian LM5160DNTJ CAD Model

Description

Product Overview: LM5160DNTJ from Texas Instruments

The LM5160DNTJ is a high-performance, easy-to-use flyback and non-isolated buck regulator from Texas Instruments, designed to meet the needs of a wide range of power supply applications. This versatile component offers a flexible solution for designers looking to implement efficient DC-DC conversion in their electronic devices.

Key Features

  • Wide Input Voltage Range: The LM5160DNTJ operates over a broad input voltage range of 4.5V to 65V, making it suitable for handling fluctuating power supplies and accommodating various input sources.
  • High Efficiency: With an integrated 1.5A, 100V power MOSFET, the device achieves high efficiency and can deliver up to 1.5A of continuous output current, ensuring reliable performance even under heavy load conditions.
  • Constant On-Time (COT) Control: The regulator utilizes a constant on-time modulation scheme with an adjustable frequency, which allows for fast transient response without the need for loop compensation, simplifying the design process.
  • Flexible Power Management: The LM5160DNTJ supports both flyback and non-isolated buck converter topologies, providing a versatile power management solution that can be tailored to specific application requirements.
  • Thermal Protection: The device includes thermal shutdown and overcurrent protection features, enhancing system reliability and safeguarding against potential damage from overheating or excessive current.

Applications

The LM5160DNTJ is ideal for a variety of applications, including but not limited to:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Telecom and networking equipment
  • Power conditioning for sensitive electronics

Package and Availability

The LM5160DNTJ is offered in a thermally enhanced 10-pin WSON package, ensuring efficient heat dissipation and a compact footprint for space-constrained applications. As a product of Texas Instruments, a leader in semiconductor solutions, the LM5160DNTJ is backed by comprehensive technical support and is readily available through various distributors and the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2934 $50.4548
54+ $1.8818 $101.6172
83+ $1.8230 $151.3090
114+ $1.7642 $201.1188
147+ $1.7054 $250.6938
197+ $1.5289 $301.1933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,070 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess