EN
  • EN
  • DE

LM5161QPWPTQ1

Part No LM5161QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK FLYBCK ISO 14HTSSOP / Conv DC-DC 4.5V to 100V Synchronous Step Down Single-Out 2V to 92V 1A Automotive 14-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 100V
Output Voltage 2V
Output Voltage MAX 92V
Output Current 1A
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 779336-LM5161QPWPTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM5161-Q1
Introduction Date November 23, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5161QPWPTQ1 CAD Model

Description

Product Overview: Texas Instruments LM5161QPWPTQ1

The LM5161QPWPTQ1 is a highly efficient, synchronous buck converter designed by Texas Instruments, tailored for automotive and industrial applications. This advanced power management integrated circuit (PMIC) is engineered to deliver a high-quality power solution for devices requiring a lower, regulated voltage from a higher input voltage source.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 65V, making it versatile for various automotive and industrial power systems.
  • Synchronous Operation: Its synchronous rectification provides higher efficiency compared to traditional diode-rectified solutions, particularly at low output voltages.
  • Peak Current Mode Control: The LM5161QPWPTQ1 employs peak current mode control for tight load transient response and cycle-by-cycle current limit.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 2.2 MHz, allowing for flexibility in balancing efficiency and component size.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device and the system under extreme thermal conditions.

Applications

This device is ideal for a range of applications within the automotive sector, including infotainment systems, GPS navigation, ADAS (Advanced Driver-Assistance Systems), and body electronics. It is also well-suited for industrial applications such as power conditioners, factory automation equipment, and control units.

Reliability and Safety

The LM5161QPWPTQ1 is AEC-Q100 qualified, ensuring it meets the stringent reliability standards required for automotive electronics. It also features various protection mechanisms, including overvoltage, overcurrent, and undervoltage lockout (UVLO), which safeguard the device and the downstream circuitry from electrical hazards.

Package and Availability

The device is available in a thermally enhanced HTSSOP package, which is designed to improve heat dissipation and ensure reliable operation even in high-temperature environments. The LM5161QPWPTQ1 is part of Texas Instruments' commitment to providing robust and energy-efficient power solutions for the demanding automotive and industrial markets.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7849 $52.6339
26+ $3.9261 $102.0786
40+ $3.8034 $152.1360
55+ $3.6807 $202.4385
71+ $3.5581 $252.6251
95+ $3.1900 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess