EN
  • EN
  • DE

LM5164QDDATQ1

Part No LM5164QDDATQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5164
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM5164QDDATQ1CT, 296-LM5164QDDATQ1TR, 296-LM5164QDDATQ1DKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852900-LM5164QDDATQ1
Ultra Librarian 3D Model Ultra Librarian LM5164QDDATQ1 CAD Model

Description

The LM5164QDDATQ1 from Texas Instruments is a highly efficient, automotive-grade step-down voltage converter, designed to deliver exceptional performance and reliability for a wide range of applications. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for powering automotive subsystems.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.5V to 65V, making it versatile for use in various automotive electrical environments, including those subject to start-stop and cold-crank conditions.
  • High-Efficiency Operation: With its synchronous step-down regulator topology, the LM5164QDDATQ1 achieves high efficiency at light loads using a pulse frequency modulation (PFM) mode, and maintains high efficiency across a wide load range.
  • Robust Thermal Performance: Designed with an enhanced thermal management system, it operates reliably over an extended temperature range, which is critical for automotive applications.
  • Low Quiescent Current: The device features an ultra-low quiescent current, which significantly reduces power consumption when in standby mode, thereby extending battery life in automotive systems.
  • Adjustable Switching Frequency: The switching frequency of the LM5164QDDATQ1 is adjustable, allowing designers to optimize the performance of the converter for specific applications and to minimize interference with sensitive radio frequency bands.

Applications:

The LM5164QDDATQ1 is suitable for a variety of automotive applications, including but not limited to:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting Systems
  • Body Control Modules

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products that adhere to the most rigorous industry standards. The LM5164QDDATQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. Additionally, it is manufactured in ISO/TS 16949 certified facilities, reflecting Texas Instruments' dedication to best-in-class quality management and continuous improvement for automotive semiconductor products.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess