EN
  • EN
  • DE

LM5165XDRCR

Part No LM5165XDRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 150MA 10VSON  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 150mA 10-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 150mA
Frequency - Switching Up to 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number LM5165
Other Names 296-LM5165XDRCRDKR,LM5165XDRCR,296-LM5165XDRCRCT,296-LM5165XDRCRTR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249761-LM5165XDRCR
Ultra Librarian 3D Model Ultra Librarian LM5165XDRCR CAD Model

Description

The Texas Instruments LM5165XDRCR is a compact, high-efficiency, synchronous step-down DC/DC converter designed to meet the rigorous demands of modern portable and industrial applications. This advanced power solution integrates a wealth of features to ensure reliable and efficient operation across a wide range of input voltages and load conditions.

Key Features and Benefits

  • Wide Input Voltage Range: The LM5165XDRCR operates efficiently over a 3V to 65V input voltage range, making it suitable for a diverse set of power sources, from single-cell batteries to automotive and industrial supplies.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8V to a maximum set by the input voltage, providing flexibility to power a wide array of low-voltage ICs and systems.
  • High Efficiency: With integrated high-side and low-side MOSFETs, the device achieves up to 92% efficiency, minimizing heat generation and power loss, which is crucial for battery-powered applications.
  • Compact Design: Housed in a small 3mm x 3mm VSON-10 package, the LM5165XDRCR is designed for space-constrained applications.
  • Constant-On-Time (COT) Control: The constant-on-time control scheme delivers fast transient response and excellent loop stability without the need for external compensation components.
  • Low Quiescent Current: It features a low quiescent current of 10.5µA in the operating state and 1.3µA in shutdown, extending battery life in portable applications.
  • Robust Protection Features: The device includes cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout to protect against fault conditions.
  • Flexible Switching Frequency: The switching frequency is programmable from 100 kHz to 2.5 MHz, allowing optimization between efficiency and external component size.

Applications

The LM5165XDRCR is ideal for a variety of applications, including:

  • Portable and Battery-Powered Equipment
  • Industrial Power Supplies
  • Automotive Infotainment and Telematics
  • Energy Harvesting and Solar Power Systems
  • IoT and Connected Devices

With its robust feature set and flexible design options, the Texas Instruments LM5165XDRCR is a go-to choice for engineers seeking a high-performance power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0932 $52.5844
40+ $2.5380 $101.5200
62+ $2.4587 $152.4394
85+ $2.3794 $202.2490
109+ $2.3001 $250.7109
146+ $2.0622 $301.0812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,870 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess