EN
  • EN
  • DE
  • IT

LM5165XQDRCRQ1

Part No LM5165XQDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 150MA 10VSON  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 150mA 10-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 150mA
Frequency - Switching Up to 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number LM5165
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISLM5165XQDRCRQ1,2156-LM5165XQDRCRQ1
Standard Package 3,000
Win Source Part Number 980352-LM5165XQDRCRQ1
Ultra Librarian 3D Model Ultra Librarian LM5165XQDRCRQ1 CAD Model

Description

LM5165XQDRCRQ1 - Texas Instruments Automotive Grade Buck Converter

The LM5165XQDRCRQ1 from Texas Instruments is a high-performance, automotive-grade synchronous buck converter designed to meet the rigorous standards of the automotive industry. This highly efficient power management IC is suitable for a variety of applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive-related power systems.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 3V to 65V, making it versatile for various automotive electrical systems.
  • Output Voltage: It delivers a regulated output voltage that is adjustable from 1.215V to 90% of VIN, catering to a broad range of power requirements.
  • High Efficiency: With a peak efficiency of up to 92%, the LM5165XQDRCRQ1 ensures minimal power loss and heat generation.
  • Load Current: The buck converter can provide a continuous load current of up to 150mA, suitable for powering low to medium power devices.
  • Quiescent Current: Its ultra-low quiescent current of 10.5µA (typical) at no load significantly reduces standby power consumption, which is critical for battery-powered applications.
  • Thermal Performance: The device comes in a thermally enhanced 3.5mm x 3.5mm VQFN-HR package, ensuring excellent thermal management and reliability under varying conditions.
  • Protection Features: It includes a comprehensive set of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the power system.
  • Automotive Qualifications: The LM5165XQDRCRQ1 is AEC-Q100 qualified, ensuring it meets the stringent quality and reliability standards required for automotive applications.

This buck converter is designed with simplicity in mind, featuring an easy-to-use enable pin for power sequencing and an adjustable soft-start time to manage inrush currents. Its advanced architecture allows for stable operation with ceramic capacitors, reducing the overall solution size and cost.

Whether you're designing power supplies for car radios, GPS navigation systems, or any other automotive application that demands energy efficiency and reliability, the LM5165XQDRCRQ1 is an excellent choice for your design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9558 $63.6464
18+ $6.5278 $117.5004
27+ $6.3239 $170.7453
37+ $6.1199 $226.4363
48+ $5.9158 $283.9584
64+ $5.3039 $339.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,122 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess