EN
  • EN
  • DE

LM5165YQDGSTQ1

Part No LM5165YQDGSTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM5165DGS AUTO LOW IQ WIDE VIN / Conv DC-DC 3V to 65V Synchronous Step Down Single-Out 3.3V 0.15A Automotive 10-Pin VSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 65V
Output Voltage 3.3V
Output Current 150mA
Frequency - Switching Up to 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 779337-LM5165YQDGSTQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name LM5165-Q1
Introduction Date March 30, 2017
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5165YQDGSTQ1 CAD Model

Description

Introducing the LM5165YQDGSTQ1 from Texas Instruments

The LM5165YQDGSTQ1 is a state-of-the-art, synchronous buck converter designed with the precision and reliability expected from Texas Instruments. This advanced power management IC is tailored for automotive and industrial applications, offering a compact, efficient, and versatile solution for your voltage conversion needs.

With an input voltage range of 3V to 65V, the LM5165YQDGSTQ1 provides exceptional flexibility, making it suitable for a wide array of power systems. It is capable of delivering up to 150mA of continuous output current, ensuring stable performance for a variety of electronic components and systems. The device operates at a fixed frequency of 2.2MHz, which allows for the use of small, low-cost external components, reducing overall solution size and cost.

The LM5165YQDGSTQ1 incorporates a range of features that enhance its performance and reliability. It offers peak current-mode control, which provides simple loop compensation and fast transient response. Additionally, the device includes a power-saving mode that reduces quiescent current to just 3.5µA during light load operation, significantly improving energy efficiency when full power is not required.

Protection features are paramount in automotive and industrial environments, and the LM5165YQDGSTQ1 does not disappoint. It includes cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO) to ensure the safety and longevity of your electronic systems. These protective measures safeguard the device and connected components from a variety of potential hazards, such as overcurrent conditions and excessive temperatures.

Designed with a robust thermal performance in mind, the LM5165YQDGSTQ1 is available in a compact VSSOP-10 package, which is highly suitable for space-constrained applications. Its automotive-grade qualification ensures that it can withstand harsh operating conditions, making it a reliable choice for applications exposed to extreme temperatures and vibrations.

In summary, the LM5165YQDGSTQ1 from Texas Instruments is an excellent choice for designers looking for a high-performance, energy-efficient, and durable voltage converter for their automotive or industrial applications. Its wide input voltage range, high-frequency operation, and comprehensive protection features make it a versatile and reliable component for your power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG QSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8755 $55.0040
18+ $5.6415 $101.5470
28+ $5.4652 $153.0256
38+ $5.2889 $200.9782
49+ $5.1126 $250.5174
66+ $4.5837 $302.5242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess