EN
  • EN
  • DE

LM5166YDRCT

Part No LM5166YDRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 500MA 10VSON / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 10-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 500mA
Frequency - Switching 50kHz ~ 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number LM5166
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48925-6,296-48925-2,LM5166YDRCT-ND,296-48925-1
Standard Package 250
Win Source Part Number 1320665-LM5166YDRCT
Ultra Librarian 3D Model Ultra Librarian LM5166YDRCT CAD Model

Description

Overview of Texas Instruments LM5166YDRCT

The Texas Instruments LM5166YDRCT is a highly efficient, synchronous step-down DC/DC converter designed for a wide range of applications. This compact and versatile power management integrated circuit (IC) is capable of delivering up to 500 mA of continuous current to the load while maintaining excellent line and load regulation.

Key Features

  • Input Voltage Range: The LM5166YDRCT operates over a wide input voltage range from 3 V to 65 V, making it suitable for various industrial and automotive applications.
  • High-Efficiency Synchronous Operation: Its synchronous rectification feature enhances efficiency, especially at low output voltages, which is critical for battery-operated devices.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.5 MHz, allowing designers to optimize the performance for specific applications and manage trade-offs between efficiency and external component size.
  • Power Save Mode: It includes a power save mode that reduces the switching frequency under light loads, thus increasing efficiency.
  • Thermal Shutdown: The device incorporates thermal shutdown and current limit protection, ensuring reliable operation under extreme conditions.
  • Small Package: The LM5166YDRCT comes in a small VSON package, which is ideal for space-constrained applications.

Applications

The versatile nature of the LM5166YDRCT makes it an excellent choice for a wide array of applications, including:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Battery-powered equipment
  • Field-powered sensors and instrumentation
  • Energy harvesting and solar-powered systems

Conclusion

The Texas Instruments LM5166YDRCT is a feature-rich, efficient, and reliable solution for modern power supply designs. Its wide input voltage range, adjustable switching frequency, and compact form factor make it a versatile choice for designers looking to optimize power consumption and performance in their applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3438 $56.0628
14+ $7.6668 $107.3352
21+ $7.4272 $155.9712
28+ $7.1876 $201.2528
36+ $6.9480 $250.1280
49+ $6.2292 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess