The LM5169FDDAR from Texas Instruments is a highly efficient, synchronous step-down DC/DC converter designed for a wide range of applications. This versatile converter is capable of delivering up to 1 A of continuous output current with an input voltage range of 3 V to 65 V, making it an ideal solution for powering a variety of low-voltage circuits from a high-voltage bus.
Key Features
- Wide Input Voltage Range: Operates from 3 V to 65 V, suitable for automotive, industrial, and telecom applications.
- High Efficiency: Integrated synchronous rectification enhances efficiency, especially at low output voltages.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8 V to 90% of the input voltage, offering design flexibility.
- Constant On-Time (COT) Control: Provides fast transient response and eases loop stabilization.
- Frequency Synchronization: Synchronizes to an external clock for noise-sensitive applications.
- Thermal Shutdown: Over-temperature protection ensures safe operation under abnormal thermal conditions.
- Robust Protection Features: Includes cycle-by-cycle current limit, short-circuit protection, and undervoltage lockout.
Applications
The LM5169FDDAR is designed for a variety of applications, including but not limited to:
- Automotive infotainment and body electronics
- Industrial power supplies
- Power conditioners for solar inverters
- Telecom and networking equipment
- Battery-powered devices
Package and Availability
The device is available in a compact VSSOP-8 package, providing a space-saving solution for densely populated PCBs. For design flexibility and ease of integration, the LM5169FDDAR is supported by a comprehensive suite of technical documentation, including datasheets, application notes, and design tools available on the Texas Instruments website.
In conclusion, the LM5169FDDAR is a feature-rich, high-efficiency step-down converter that offers design engineers the performance and flexibility needed for a wide range of power management applications.