EN
  • EN
  • DE

LM5175RHFR

Part No LM5175RHFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNCHRONOUS 4-SWITCH BUCK-BOOST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM5175
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47793-6, 296-47793-2, LM5175RHFR-ND, 296-47793-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847524-LM5175RHFR
Ultra Librarian 3D Model Ultra Librarian LM5175RHFR CAD Model

Description

The LM5175RHFR from Texas Instruments is a versatile and efficient DC/DC power converter designed to cater to a wide range of applications. This advanced controller integrates dual-path topologies, making it ideal for bidirectional power applications such as battery chargers and energy recovery systems. With its wide input voltage range and support for both buck and boost operation, the LM5175RHFR offers a flexible solution for managing power in complex electronic systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage spectrum from 3.5V to 42V, making it suitable for use with various power sources.
  • Bidirectional Operation: Capable of seamless transition between buck and boost modes, it supports bidirectional power flow which is essential for applications such as battery charging and energy storage systems.
  • High Efficiency: Designed with energy efficiency in mind, the LM5175RHFR minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Integrated MOSFET Drivers: The inclusion of high-side and low-side MOSFET drivers simplifies the design and reduces external component count.
  • Advanced Protection Features: The device is equipped with various protection features including over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the safety and durability of your application.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 600kHz to optimize performance and component size.

Applications

The LM5175RHFR is a highly adaptable component, suitable for a variety of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Portable power devices
  • Renewable energy systems
  • Uninterruptible power supplies (UPS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM5175RHFR is no exception. This product is manufactured to meet the highest industry standards, ensuring stable and reliable performance in even the most demanding conditions.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7987 $53.1818
29+ $3.5583 $103.1907
44+ $3.4381 $151.2764
63+ $3.1977 $201.4551
82+ $3.0775 $252.3550
102+ $2.9573 $301.6446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,070 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess