The LM5175RHFT from Texas Instruments is a versatile and high-performance buck-boost power converter designed to cater to a wide range of applications. This advanced integrated circuit is capable of efficiently managing power supply across varying voltage levels, making it an ideal choice for systems that require a stable and reliable power source.
Key Features
- Wide Input Voltage Range: The LM5175RHFT operates over a broad input voltage range of 3.5V to 42V, accommodating various battery technologies and fluctuating input supplies.
- Flexible Output Voltage: It supports an adjustable output voltage that can be set from 1.215V up to 40V, providing a versatile solution for multiple output requirements.
- High Efficiency: With an advanced architecture and integrated MOSFETs, it achieves high efficiency and excellent thermal performance, minimizing energy loss.
- Four-Switch Buck-Boost Topology: This topology enables seamless transitions between buck, boost, and buck-boost modes, ensuring uninterrupted power supply regardless of input and output voltage conditions.
- Robust Protection Features: The device includes overcurrent protection, thermal shutdown, and input under-voltage lockout, safeguarding the system from various fault conditions.
Applications
The LM5175RHFT is suited for a wide array of applications, such as:
- Automotive systems
- Industrial power supplies
- Portable devices with multiple power sources
- Uninterruptible power supplies (UPS)
Technical Specifications
Parameter
Value
Input Voltage (min)
3.5V
Input Voltage (max)
42V
Output Voltage (min)
1.215V
Output Voltage (max)
40V
Switching Frequency (max)
750 kHz
Overall, the LM5175RHFT is a powerful and reliable solution for managing complex power supply requirements with ease and precision. Its robust feature set and wide voltage range make it a go-to component for engineers and designers looking to enhance the performance and stability of their power systems.