EN
  • EN
  • DE

LM5176RHFT

Part No LM5176RHFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description POWER MANAGEMENT  /  Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.2V ~ 55V
Frequency - Switching 100kHz ~ 600kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x4)
Base Product Number LM5176
Other Names 296-LM5176RHFTDKR,296-LM5176RHFTCT,296-LM5176RHFTTR
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250143-LM5176RHFT
Ultra Librarian 3D Model Ultra Librarian LM5176RHFT CAD Model

Description

The LM5176RHFT from Texas Instruments is a highly versatile and efficient synchronous four-switch buck-boost controller that is designed to manage power supplies with a wide input voltage range. This advanced controller is suitable for applications that require a regulated output voltage that can be either higher or lower than the input voltage, making it ideal for automotive, industrial, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage from 3.5V to 42V, the LM5176RHFT can easily adapt to varying power levels, ensuring consistent performance across different power sources.
  • High Efficiency: The synchronous operation reduces switching losses and improves efficiency, which is critical for battery-powered applications where energy conservation is paramount.
  • Flexible Output Voltage Adjustment: The output voltage can be set from 1V to 40V, providing a broad range to meet the needs of various circuits and devices.
  • Integrated MOSFET Drivers: The device includes robust gate drivers for external N-channel MOSFETs, simplifying the design and reducing external component count.
  • Advanced Control Features: With features like selectable switching frequency, soft start, and precision reference voltage, the LM5176RHFT ensures stable and reliable operation under different load conditions.

Applications

The LM5176RHFT is an excellent choice for a wide range of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Multi-cell Li-Ion battery systems

Technical Specifications

For engineers and technical professionals looking for a robust power management solution, the LM5176RHFT offers the following technical specifications:

  • Switching Frequency: Adjustable from 100kHz to 600kHz
  • Temperature Range: -40°C to 125°C
  • Packaging: 40-pin QFN package

Overall, the LM5176RHFT is a powerful and adaptable buck-boost controller that offers the efficiency, flexibility, and reliability needed for today's demanding power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5336 $57.2016
13+ $7.8225 $101.6925
20+ $7.5780 $151.5600
28+ $7.3336 $205.3408
36+ $7.0891 $255.2076
48+ $6.3558 $305.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess