EN
  • EN
  • DE

LM536013QDSXRQ1

Part No LM536013QDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 10WSON / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM536013
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249663-LM536013QDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM536013QDSXRQ1 CAD Model

Description

The LM536013QDSXRQ1 is a high-performance, automotive-grade, step-down voltage converter from the renowned semiconductor manufacturer Texas Instruments (TI). Designed to meet the rigorous demands of automotive applications, this power management integrated circuit (PMIC) is an ideal solution for efficiently converting a higher input voltage into a lower output voltage with exceptional accuracy and stability.

Key Features

  • Voltage Conversion: This device can step down voltages from a wide input range of 3.5V to 36V to a lower, adjustable output voltage that is highly customizable for various automotive applications.
  • High Efficiency: With an integrated 80mΩ High-Side MOSFET and 40mΩ Low-Side MOSFET, the LM536013QDSXRQ1 ensures high efficiency across a wide load range, making it suitable for applications that demand energy-saving performance.
  • Output Current Capability: It is capable of delivering up to 3A of continuous output current, making it suitable for powering a wide range of automotive systems and components.
  • Thermal Performance: The device is designed with thermal shutdown and overcurrent protection features, which safeguard the system against excessive temperature and current conditions.
  • Robust Design: The LM536013QDSXRQ1 is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which means it is designed to perform reliably in extreme automotive environments.

Applications

Suitable for a variety of automotive applications, the LM536013QDSXRQ1 can be used in infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems that require a stable and efficient power supply.

Quality and Reliability

TI's commitment to quality and reliability is evident in the LM536013QDSXRQ1. The device's robust construction and compliance with automotive industry standards ensure that it can withstand the harsh conditions typical of automotive environments, such as temperature fluctuations, vibrations, and transient voltage conditions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for personalized assistance with your automotive power design needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3935 $50.9025
36+ $2.7845 $100.2420
56+ $2.6974 $151.0544
77+ $2.6104 $201.0008
100+ $2.5234 $252.3400
133+ $2.2624 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess