EN
  • EN
  • DE

LM53601AQDSXTQ1

Part No LM53601AQDSXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A SYNC / Conv DC-DC 3.55V to 36V Synchronous Step Down Single-Out 3.3V to 6V 1A Automotive 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.8V
Voltage Input MAX 36V
Output Voltage 3.3V
Output Voltage MAX 6V
Output Current 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 779345-LM53601AQDSXTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM53601-Q1
Introduction Date December 18, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM53601AQDSXTQ1 CAD Model

Description

The LM53601AQDSXTQ1 is a highly efficient, automotive-grade, synchronous step-down voltage converter from the reputable electronics manufacturer, Texas Instruments (TI). Designed to meet the rigorous standards of the automotive industry, this advanced power management integrated circuit (IC) is ideal for applications that require a reliable and efficient power supply solution.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.5V to 36V, making it versatile for use in various automotive applications, including those that experience wide fluctuations in battery voltage.
  • High-Efficiency Synchronous Buck Converter: With its synchronous buck topology, the LM53601AQDSXTQ1 achieves high conversion efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Output Current Capability: This converter supports an output current of up to 1A, ensuring sufficient power delivery for a wide array of electronic components.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to meet the specific voltage requirements of the load.
  • Thermal and Overcurrent Protection: The LM53601AQDSXTQ1 includes built-in thermal shutdown and overcurrent protection features to safeguard the IC and connected components from damage due to excessive heat or current conditions.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality standards required for automotive applications, including stress tests for durability and performance under extreme conditions.
  • Compact Package: The part is available in a small 10-pin VSON package, which is ideal for space-constrained automotive applications.

Applications:

The LM53601AQDSXTQ1 is designed for use in a variety of automotive applications, such as infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems that require efficient power conversion.

Quality and Reliability:

TI's commitment to quality and reliability is reflected in the LM53601AQDSXTQ1, ensuring that it meets the high standards expected for automotive components. The device's performance is characterized over a temperature range of -40°C to +125°C, suitable for the harsh environments encountered in automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4086 $54.0860
23+ $4.4378 $102.0694
35+ $4.2992 $150.4720
49+ $4.1605 $203.8645
63+ $4.0218 $253.3734
84+ $3.6058 $302.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess