EN
  • EN
  • DE

LM53601LQDSXTQ1

Part No LM53601LQDSXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1A 10WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM53601
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43384-1-ND,296-43384-2-ND,296-LM53601LQDSXTQ1CT,296-LM53601LQDSXTQ1TR,-296-43384-1-ND,296-43384-6,296-LM53601LQDSXTQ1DKR,296-43384-6-ND,296-43384-2,296-43384-1,TEXTISLM53601LQDSXTQ1,2156-LM53601LQDSXTQ1
Standard Package 250
Win Source Part Number 1317713-LM53601LQDSXTQ1
Ultra Librarian 3D Model Ultra Librarian LM53601LQDSXTQ1 CAD Model

Description

The LM53601LQDSXTQ1 from Texas Instruments is a highly efficient, synchronous step-down voltage converter specifically designed for automotive applications. This device is capable of driving a 1A load with excellent line and load regulation. The input voltage range of 3.5V to 36V makes it suitable for a wide array of automotive applications, including those that require operation during cold-crank and stop-start conditions.

This robust converter features a fixed frequency peak current mode control, which simplifies the design and provides fast transient response. It is optimized for low EMI, meeting CISPR 25 Class 5 radiated emissions standards with minimal external components, which is critical in automotive environments where interference can affect sensitive electronics.

The LM53601LQDSXTQ1 includes a range of protective features such as thermal shutdown, overcurrent protection, and input undervoltage lockout, ensuring reliable operation under adverse conditions. The device is AEC-Q100 qualified, which is a key requirement for automotive-grade components, ensuring that they meet the stringent reliability standards necessary for the harsh automotive environment.

Its compact package and high level of integration make the LM53601LQDSXTQ1 an excellent choice for space-constrained applications. The device is available in a thermally enhanced WSON-10 package, which helps to manage heat dissipation and maintain performance across its operating temperature range.

Key features include:

  • 3.5V to 36V Operating Input Voltage Range
  • 1A Continuous Output Current
  • High Efficiency for Low Power Dissipation
  • Fixed Frequency Peak Current Mode Control
  • Low EMI Compliant with CISPR 25 Class 5
  • Thermal Shutdown and Overcurrent Protection
  • AEC-Q100 Qualified for Automotive Applications
  • Compact WSON-10 Package

Whether it's power management for infotainment systems, GPS, cameras, or other sensitive automotive electronics, the LM53601LQDSXTQ1 offers a reliable and efficient power solution that meets the rigorous standards of the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6572 $51.9432
15+ $7.1033 $106.5495
22+ $6.8814 $151.3908
31+ $6.6594 $206.4414
39+ $6.4374 $251.0586
52+ $5.7715 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess