EN
  • EN
  • DE

LM536253QRNLRQ1

Part No LM536253QRNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 2.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Base Product Number LM536253
Other Names 2156-LM536253QRNLRQ1,TEXTISLM536253QRNLRQ1
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249661-LM536253QRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LM536253QRNLRQ1 CAD Model

Description

Overview of Texas Instruments Product LM536253QRNLRQ1

The LM536253QRNLRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management IC is specifically engineered to meet the rigorous standards of automotive applications, offering a combination of efficiency, reliability, and power density that is ideal for today's modern vehicles.

Key Features

  • High Efficiency: The device features an innovative synchronous step-down voltage regulator design that maximizes efficiency, which is crucial for reducing energy consumption and heat generation in automotive environments.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the various electrical conditions typically encountered in automotive power systems.
  • Robust Thermal Performance: With an enhanced thermal performance, the LM536253QRNLRQ1 can operate reliably in the high-temperature conditions commonly found under the hood of a vehicle.
  • Quality and Reliability: As an automotive-grade product, it meets the AEC-Q100 standard for stress resistance, ensuring performance under extreme conditions.
  • Compact Footprint: The device's small form factor is essential for modern vehicle designs where space is at a premium.

Applications

The LM536253QRNLRQ1 is versatile and can be used in various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Body Control Modules

Technical Specifications

With a focus on delivering high performance, the LM536253QRNLRQ1 incorporates several technical specifications that make it suitable for demanding automotive applications:

  • Adjustable switching frequency
  • Integrated high-side and low-side MOSFETs
  • Current-mode control for improved transient response
  • Built-in protection features such as overcurrent, overvoltage, and thermal shutdown
  • Qualified for automotive applications

By integrating the LM536253QRNLRQ1 into their designs, automotive engineers can achieve a balance between power efficiency and robust operation, ensuring that their systems perform optimally even in the most challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8142 $52.3278
21+ $4.7706 $100.1826
33+ $4.6215 $152.5095
45+ $4.4725 $201.2625
58+ $4.3234 $250.7572
78+ $3.8761 $302.3358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess