EN
  • EN
  • DE

LM53635LQRNLTQ1

Part No LM53635LQRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A SYNC 22VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054901-LM53635LQRNLTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM53635LQRNLTQ1 CAD Model

Description

The LM53635LQRNLTQ1 is a high-performance automotive-grade step-down converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the stringent requirements of automotive applications, providing reliable and efficient voltage regulation for a variety of systems within the vehicle.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, making it versatile for use in automotive electrical systems that can experience large voltage fluctuations.
  • High-Efficiency: With its advanced design, the LM53635LQRNLTQ1 offers high-efficiency power conversion, which is crucial for reducing heat generation and improving the reliability of automotive systems.
  • Output Current Capability: The converter is capable of delivering a substantial output current, making it suitable for powering various electronic components within the vehicle.
  • Thermal Performance: It is designed with thermal management in mind, featuring an exposed pad for enhanced heat dissipation.
  • Adjustable Switching Frequency: The device allows for the switching frequency to be adjusted, providing flexibility to balance efficiency and electromagnetic interference (EMI) performance according to the specific needs of the application.
  • Protection Features: It includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and durability of the electronic systems it powers.

Applications

The LM53635LQRNLTQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), instrument clusters, and other electronic modules that require stable and efficient power supply solutions.

Quality and Reliability

As an automotive-grade product, the LM53635LQRNLTQ1 meets the rigorous quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under the harsh conditions typically encountered in automotive environments.

Conclusion

In summary, the Texas Instruments LM53635LQRNLTQ1 is a robust, efficient, and versatile step-down converter that is well-suited for the demanding requirements of modern automotive electronics. Its combination of wide input voltage range, high efficiency, thermal management, and protection features make it an excellent choice for designers looking to optimize power supply systems in vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2238 $50.5666
17+ $5.9272 $100.7624
27+ $5.7420 $155.0340
36+ $5.5567 $200.0412
47+ $5.3715 $252.4605
63+ $4.8158 $303.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess