EN
  • EN
  • DE

LM5574MT

Part No LM5574MT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM5574/LM5574-Q1 SIMPLE SWITCHER® 75V, 0.5A Step-Down Switching Regulator | IC REG BUCK ADJ 500MA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 75V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 70V
Output Current 500mA
Switching Frequency 50kHz ~ 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5574
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1200457-LM5574MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LM5574MT CAD Model

Description

Introducing the LM5574MT Switching Regulator from Texas Instruments

The LM5574MT is a highly efficient, versatile switching regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of TI's LM5574 series, which is known for its robust performance in a wide range of power supply applications. The LM5574MT, in particular, is a testament to TI's commitment to providing innovative power management technologies that meet the evolving needs of modern electronics.

Key Features:

  • Wide Input Voltage Range: The LM5574MT supports an input voltage range from 6V to 75V, making it suitable for a diverse array of applications, from automotive to industrial systems that require a reliable voltage source.
  • High Efficiency: With an efficiency rating of up to 92%, this switching regulator ensures minimal power loss, leading to energy savings and reduced heat generation.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to 75V, providing the flexibility needed to power different components within a system.
  • Integrated Features: The LM5574MT boasts an array of integrated features such as thermal shutdown, current limit, and under-voltage lockout, enhancing the safety and reliability of the end application.
  • Package: It is offered in a thermally enhanced, surface-mount, 16-lead TSSOP (Thin Shrink Small Outline Package) with exposed pad for improved thermal dissipation.

Applications:

The versatility of the LM5574MT makes it an ideal choice for a wide range of applications, including:

  • Telecommunications Equipment
  • Automotive Systems
  • Industrial and Factory Automation
  • Power Conditioning for Renewable Energy Systems

Design Support:

Designers can leverage a host of resources offered by Texas Instruments to facilitate the integration of the LM5574MT into their projects. TI provides detailed datasheets, application notes, and design tools, including the WEBENCH® Designer, to help engineers optimize their power supply designs.

With the LM5574MT, Texas Instruments continues to push the boundaries of power management technology, offering a solution that combines performance, flexibility, and reliability. Whether you're designing a new system or upgrading an existing one, the LM5574MT is engineered to meet your stringent power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1236 $50.5620
100+ $1.0525 $105.2500
150+ $1.0169 $152.5350
215+ $0.9458 $203.3470
275+ $0.9103 $250.3325
345+ $0.8747 $301.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess