EN
  • EN
  • DE

LM5575Q0MHX/NOPB

Part No LM5575Q0MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16ETSSOP / Conv DC-DC 6V to 75V Synchronous Step Down Single-Out 1.23V to 70V 1.5A Automotive 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 75V
Output Voltage 1.225V
Output Voltage MAX 70V
Output Current 1.5A
Frequency - Switching 50kHz ~ 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 779348-LM5575Q0MHX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5575
Introduction Date March 22, 2018
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5575Q0MHX/NOPB CAD Model

Description

Product Overview: LM5575Q0MHX/NOPB

The LM5575Q0MHX/NOPB is a highly efficient, versatile switching regulator from Texas Instruments designed to cater to a wide array of power supply requirements. This step-down voltage regulator is part of the SIMPLE SWITCHER® family and is known for its ease of use and robust performance in demanding environments.

Key Features

  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range from 6V to 75V, making it suitable for a variety of industrial and automotive applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 1.225V to the input voltage minus the dropout, which ensures flexibility across different loads and power requirements.
  • High Efficiency: With an integrated high-side MOSFET, the LM5575Q0MHX/NOPB achieves high efficiency, which is critical for thermal management and energy savings.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, protecting the circuit from damage due to excessive heat.
  • Frequency Synchronization: It also offers frequency synchronization to an external clock, which can help reduce electromagnetic interference (EMI) in sensitive applications.
  • Robust Design: Enclosed in a thermally enhanced 20-pin HTSSOP PowerPAD™ package, the LM5575Q0MHX/NOPB is designed to withstand harsh conditions, making it a reliable choice for automotive and industrial power systems.

Applications

The LM5575Q0MHX/NOPB is ideal for a range of applications including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Power conditioning for solar, wind, and other renewable energy systems

Quality and Reliability

As with all Texas Instruments products, the LM5575Q0MHX/NOPB is manufactured to the highest quality standards and has undergone rigorous testing to ensure performance and reliability. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Whether you're designing an automotive power system, an industrial control unit, or a renewable energy converter, the LM5575Q0MHX/NOPB from Texas Instruments is a smart choice for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess