EN
  • EN
  • DE

LM5575QMH

Part No LM5575QMH
Manufacturer Texas Instruments
Description LM5575/LM5575Q SIMPLE SWITCHER 75V, 1.5A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200462-LM5575QMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5575QMH CAD Model

Description

The LM5575QMH is a highly efficient, versatile switching regulator from Texas Instruments, designed to meet the rigorous demands of modern electronic devices. This advanced power management IC is part of TI's LM5575 series and is specifically engineered to provide a reliable and stable voltage supply in a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LM5575QMH operates with an input voltage range from 6V to 75V, making it suitable for handling fluctuating power supplies and accommodating various application needs.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 1.225V to 75V, ensuring compatibility with a broad spectrum of devices and systems.
  • High Efficiency: The switching regulator is designed for high efficiency, with an integrated 0.5 Ohm N-Channel MOSFET that supports up to 1.5A of continuous load current.
  • Thermal Protection: It incorporates thermal shutdown and current limit protection, safeguarding the device and the system from potential damage due to overheating or excessive current.
  • Frequency Synchronization: The LM5575QMH allows for frequency synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The LM5575QMH is ideal for a variety of applications, including but not limited to:

  • Telecommunication and Networking Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Power Conditioning for Renewable Energy Systems

Reliability and Performance

With its military-grade operating temperature range of -40°C to +125°C, the LM5575QMH is built to perform reliably in harsh environments. Its robust design and comprehensive protection features make it a preferred choice for engineers who need a dependable power solution.

Package and Availability

The LM5575QMH is available in a thermally enhanced, leaded HTSSOP-20 PowerPAD™ package, ensuring efficient heat dissipation and ease of integration into various designs. This product is available through Texas Instruments and authorized distributors, providing designers with flexibility and convenience in sourcing components.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5218 $52.1744
19+ $5.3512 $101.6728
29+ $5.1840 $150.3360
40+ $5.0168 $200.6720
52+ $4.8495 $252.1740
69+ $4.3479 $300.0051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess