EN
  • EN
  • DE

LM60430AQRPKRQ1

Part No LM60430AQRPKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 36-V, 3-A SYNCHRONOUS  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 13-PowerWFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 3A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 13-PowerWFQFN
Supplier Device Package 13-WQFN-HR (3x2)
Base Product Number LM60430
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM60430AQRPKRQ1DKR,296-LM60430AQRPKRQ1TR,296-LM60430AQRPKRQ1CT
Standard Package 3,000
Win Source Part Number 977720-LM60430AQRPKRQ1
Ultra Librarian 3D Model Ultra Librarian LM60430AQRPKRQ1 CAD Model

Description

Product Overview: LM60430AQRPKRQ1 from Texas Instruments

The LM60430AQRPKRQ1 is a robust, automotive-qualified power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the rigorous demands of automotive and industrial applications. This high-efficiency, 2.1-MHz synchronous step-down DC/DC converter is engineered to deliver exceptional performance with a wide input voltage range and an impressive output current capability.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8 V to 36 V, making it versatile for various automotive and industrial power supply scenarios.
  • High Output Current: It can deliver up to 4 A of continuous output current to power your critical components.
  • High Efficiency: With a 2.1-MHz switching frequency, the LM60430AQRPKRQ1 offers high-efficiency power conversion, which is crucial for minimizing heat generation and improving system reliability.
  • Thermal Performance: The device is designed with thermal shutdown and overcurrent protection, ensuring reliable operation under a range of temperature and load conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The LM60430AQRPKRQ1 is an ideal choice for powering automotive systems such as infotainment, ADAS (Advanced Driver-Assistance Systems), and telematics. It is also suitable for industrial applications that require a reliable and efficient power supply solution.

Package and Availability

TI's LM60430AQRPKRQ1 comes in a compact VQFN (Very-thin Quad Flat No-lead) package, which is designed to occupy minimal board space while providing excellent thermal performance. The device is available for purchase through Texas Instruments' official distributors and is supported by TI's comprehensive technical documentation and design resources.

Whether you're designing an advanced automotive system or a reliable industrial application, the LM60430AQRPKRQ1 from Texas Instruments offers the performance, efficiency, and quality that engineers trust.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4689 $51.8469
50+ $2.0258 $101.2900
77+ $1.9625 $151.1125
106+ $1.8992 $201.3152
137+ $1.8359 $251.5183
183+ $1.6460 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,210 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess