EN
  • EN
  • DE

LM60440ARPKR

Part No LM60440ARPKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V 4A SYNC BUCK REGULATOR  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 13-PowerWFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 24V
Current - Output 4A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 13-PowerWFQFN
Supplier Device Package 13-WQFN-HR (3x2)
Base Product Number LM60440
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM60440ARPKRTR,296-LM60440ARPKRCT,296-LM60440ARPKRDKR
Standard Package 3,000
Win Source Part Number 1140108-LM60440ARPKR
Ultra Librarian 3D Model Ultra Librarian LM60440ARPKR CAD Model

Description

The LM60440ARPKR is a high-performance, synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the needs of a wide array of applications, ranging from industrial to automotive systems, where efficiency and reliability are of paramount importance.

Key Features

  • Input Voltage Range: The LM60440ARPKR operates over a wide input voltage range from 3.8 V to 36 V, making it suitable for various supply sources, including batteries and automotive power rails.
  • Output Current: It can deliver up to 4 A of continuous output current, which can be further optimized for performance in specific applications.
  • High Efficiency: The device boasts high efficiency due to its low RDS(on) MOSFETs and a proprietary switch mode operation, which reduces power losses and improves total system efficiency.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 400 kHz to 2.2 MHz, allowing designers to balance efficiency and component size.
  • Thermal Performance: Enhanced thermal performance is ensured through the use of a thermally enhanced package, which helps in maintaining performance even under high load conditions.
  • Protection Features: The LM60440ARPKR is equipped with a comprehensive set of protection features, including over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring the safety and durability of the application.

Applications

The versatility of the LM60440ARPKR makes it an ideal choice for a variety of applications, such as:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Point of load conversions
  • Telecommunication equipment
  • Aftermarket automotive accessories

With its robust design and flexible features, the LM60440ARPKR from Texas Instruments stands out as a reliable and efficient solution for your power conversion needs. Whether you're designing a complex automotive system or a simple industrial module, this power converter is engineered to provide a high level of performance and ease of use.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5641 $53.4615
35+ $2.9244 $102.3540
53+ $2.8330 $150.1490
73+ $2.7416 $200.1368
95+ $2.6502 $251.7690
127+ $2.3761 $301.7647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess