EN
  • EN
  • DE

LM61435AFSQRJRRQ1

Part No LM61435AFSQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM61435AFS PRODUCTION / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 14-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM61435
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352771-LM61435AFSQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61435AFSQRJRRQ1 CAD Model

Description

The LM61435AFSQRJRRQ1 is a high-performance, automotive-grade, synchronous buck converter designed by Texas Instruments to meet the rigorous demands of automotive and industrial power supply applications. This advanced power management integrated circuit (PMIC) is capable of delivering up to 3.5A of continuous output current with exceptional efficiency and thermal performance.

Key Features

  • High Efficiency: The device operates with a peak efficiency of 92%, reducing power loss and improving system reliability.
  • Wide Input Voltage Range: Capable of handling input voltages from 3.8V to 36V, making it versatile for various automotive battery configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, allowing for a wide range of output voltage settings to meet specific application requirements.
  • Low EMI: Integrated with a low EMI spread spectrum feature which minimizes electromagnetic interference, making it suitable for noise-sensitive applications.
  • Thermal Performance: The device is designed with a thermal shutdown feature to protect against overheating, ensuring reliable operation under various temperature conditions.
  • Robust Protection Features: Includes over-current, over-voltage, under-voltage, and short-circuit protection to safeguard the system against abnormal operating conditions.

Applications

The LM61435AFSQRJRRQ1's robust design and wide input voltage range make it ideal for a variety of applications within the automotive sector, such as infotainment systems, advanced driver assistance systems (ADAS), and other automotive power supplies. It is also well-suited for industrial applications that require a reliable and efficient power source.

Quality and Reliability

As an automotive-qualified product, the LM61435AFSQRJRRQ1 meets the stringent quality standards of the AEC-Q100 Grade 1. It operates over a temperature range of -40°C to +125°C, ensuring performance in harsh automotive environments. Texas Instruments' commitment to quality ensures that this buck converter is a dependable choice for critical applications where failure is not an option.

Package and Availability

The device is offered in a compact VQFN-24 package, optimizing board space without compromising on power delivery and performance. For detailed technical specifications, application notes, and ordering information, visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7151 $51.4359
22+ $4.6893 $103.1646
34+ $4.5428 $154.4552
46+ $4.3963 $202.2298
59+ $4.2497 $250.7323
79+ $3.8101 $300.9979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess