EN
  • EN
  • DE

LM61440AASQRJRRQ1

Part No LM61440AASQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM61440
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM61440AASQRJRRQ1TR, 296-LM61440AASQRJRRQ1DKR, 296-LM61440AASQRJRRQ1CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877545-LM61440AASQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61440AASQRJRRQ1 CAD Model

Description

The LM61440AASQRJRRQ1 is a high-performance automotive-grade step-down converter designed and manufactured by the renowned Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, providing efficient voltage conversion with a wide input range and a robust feature set.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.8V to 36V, making it versatile for various automotive power supply scenarios, including those subjected to cold-crank and stop-start conditions.
  • High Output Current: It can deliver an output current of up to 4A, which is suitable for powering a wide array of automotive electronics such as infotainment systems, sensors, and control modules.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the performance for efficiency or to minimize the size of external components.
  • Thermal Protection: The LM61440AASQRJRRQ1 includes thermal shutdown protection to safeguard the device under extreme thermal conditions commonly encountered in automotive environments.
  • Current Mode Control: This feature ensures fast transient response and cycle-by-cycle current limit which contributes to the stability and reliability of the power supply design.
  • Automotive Qualification: The device is qualified for automotive applications, compliant with the AEC-Q100 standard, ensuring its reliability and performance under the stringent conditions of automotive operation.

Applications

The LM61440AASQRJRRQ1 is ideal for a variety of automotive applications, including:

  • Infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Automotive lighting systems
  • Body control modules
  • Powertrain systems

Package and Quality

This device is offered in a compact, thermally enhanced VQFN package, which is designed to be space-efficient while providing excellent thermal performance, crucial for maintaining reliability and longevity in automotive applications. The LM61440AASQRJRRQ1's construction and rigorous testing underscore Texas Instruments' commitment to delivering high-quality, durable components suitable for the challenging conditions of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6269 $56.9415
75+ $1.3349 $100.1175
120+ $1.2932 $155.1840
160+ $1.2515 $200.2400
210+ $1.2098 $254.0580
280+ $1.0846 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess