EN
  • EN
  • DE

LM61480QRPHRQ1

Part No LM61480QRPHRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8-A AUTOMOTIVE BUCK CONVERTER OP  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 8A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 8A
Frequency - Switching 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61480QRPHRQ1CT,296-LM61480QRPHRQ1DKR,296-LM61480QRPHRQ1TR
Standard Package 3,000
Win Source Part Number 983357-LM61480QRPHRQ1
Ultra Librarian 3D Model Ultra Librarian LM61480QRPHRQ1 CAD Model

Description

The LM61480QRPHRQ1 from Texas Instruments is a highly efficient, automotive-grade step-down converter designed for a wide range of applications in the modern vehicle. This advanced power management integrated circuit (PMIC) is engineered to meet the stringent requirements of the automotive industry, providing reliable and stable voltage conversion for sensitive electronics.

Key Features

  • Voltage Input Range: The device supports a broad input voltage range from 3.8V to 36V, making it versatile for various automotive power systems, including those that need to withstand cold-crank and stop-start conditions.
  • High-Efficiency: With an efficiency rating of up to 92%, the LM61480QRPHRQ1 ensures minimal power loss and heat generation, which is crucial for maintaining the performance and longevity of electronic components.
  • Output Current: It is capable of delivering 4A of continuous output current, which is suitable for powering a wide array of automotive subsystems.
  • Thermal Performance: The device features excellent thermal performance with a junction temperature range of -40°C to 150°C, ensuring operation under extreme conditions.
  • Protection Features: It includes a variety of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the system against potential damage.
  • Package: The LM61480QRPHRQ1 comes in a compact 3.5mm x 5.5mm VQFN (Very Thin Quad Flat No leads) package, which is ideal for space-constrained applications.
  • Qualification: As a Q1 device, it meets the AEC-Q100 Grade 1 qualification, indicating its suitability for automotive applications.

Applications

The LM61480QRPHRQ1 is designed to be used in a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems. Its robust design and high reliability make it an excellent choice for manufacturers looking to enhance the performance and safety of their automotive products.

Overall, the LM61480QRPHRQ1 is a testament to Texas Instruments' commitment to providing high-quality, durable, and efficient power solutions for the demanding automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9521 $55.6647
16+ $6.5248 $104.3968
24+ $6.3209 $151.7016
33+ $6.1170 $201.8610
43+ $5.9131 $254.2633
57+ $5.3014 $302.1798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,388 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess