EN
  • EN
  • DE

LM6181IN

Part No LM6181IN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6181 100 mA, 100 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Current Feedback
Slew Rate 2000V/μs
-3db Bandwidth 100MHz
Current - Input Bias 5μA
Voltage - Input Offset 3.5mV
Supply Current 7.5mA
Current - Output / Channel 130mA
Supply Voltage , Single/Dual (±) 7V ~ 32V, ±3.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM6181
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1200553-LM6181IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6181IN CAD Model

Description

Product Overview: LM6181IN from Texas Instruments

The LM6181IN is a high-performance operational amplifier manufactured by Texas Instruments, renowned for its speed and power efficiency. This innovative product is designed to cater to applications requiring fast and accurate signal processing, making it an ideal choice for professionals in the fields of telecommunications, instrumentation, and video systems.

Key Features

  • High Speed: Boasting a high slew rate and fast settling time, the LM6181IN ensures rapid response to signal changes, which is critical in high-speed data acquisition and processing applications.
  • Low Distortion: The device delivers low harmonic distortion, which is essential for maintaining signal fidelity in audio and video processing circuits.
  • High Output Current: With the capability to deliver a high output current, this operational amplifier can drive heavy loads without compromising performance.
  • Wide Supply Range: The LM6181IN operates over a wide range of power supply voltages, offering flexibility in various circuit designs and applications.
  • Robust Design: Texas Instruments' commitment to quality ensures that the LM6181IN is built to withstand challenging industrial environments and provide reliable performance over time.

Applications

  • Telecommunication Systems
  • High-speed Data Acquisition
  • Professional Video Equipment
  • Instrumentation
  • Analog-to-Digital Converters (ADC) Drivers

The LM6181IN is not just about raw speed; its design also focuses on delivering quality performance with minimal power consumption. This balance makes it an environmentally friendly option that can reduce the overall power requirements of electronic systems. Furthermore, the operational amplifier's robust construction ensures that it can operate effectively under a wide range of temperature conditions, which is critical for industrial and outdoor applications.

Overall, the LM6181IN from Texas Instruments stands out as a superior choice for engineers and designers looking for a reliable, high-speed operational amplifier that does not compromise on power efficiency or signal integrity. Whether it's for cutting-edge telecommunications or precision instrumentation, the LM6181IN is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess