EN
  • EN
  • DE

MIC33153-4YHJ-TR

Part No MIC33153-4YHJ-TR
Manufacturer Microchip Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK 1.2V 1.2A 14MLF / Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.2A 2.7V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Microchip Technology
Series HyperLight Load®
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.2V
Current - Output (Max) 1.2A
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 125°C (TJ)
Efficiency 93%
Mounting SMD (SMT)
Package / Case 14-PowerTFDFN
Dimension 0.12" L x 0.14" W x 0.04" H (3.0mm x 3.5mm x 1.1mm)
Supplier Device Package 14-TDFN (3x3.5)
Base Product Number MIC33153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC33153-4YHJ-CT,1611-MIC33153-4YHJ-DKRINACTIVE,1611-MIC33153-4YHJ-CT-ND,576-3903-2,MIC331534YHJTR,576-3903-1,MIC33153-4YHJ TR,576-3903-6,1611-MIC33153-4YHJ-DKR-ND,1611-MIC33153-4YHJ-CTINACTIVE,1611-MIC33153-4YHJ-DKR
Standard Package 5,000
Win Source Part Number 1132093-MIC33153-4YHJ-TR
Ultra Librarian 3D Model Ultra Librarian MIC33153-4YHJ-TR CAD Model

Description

Product Overview: MIC33153-4YHJ-TR by Microchip Technology

The MIC33153-4YHJ-TR is a high-efficiency, 4MHz, synchronous buck regulator with an integrated inductor, designed by Microchip Technology to deliver outstanding performance for power management applications. This compact and reliable power solution is ideal for space-constrained systems, offering a peak efficiency of up to 95% and capable of delivering up to 1.2A of continuous output current.

Key Features

  • Integrated Inductor: The device includes a high-quality integrated inductor, providing a simplified design process and a reduced component count, which leads to a smaller PCB footprint and lower system cost.
  • High-Frequency Operation: With a 4MHz switching frequency, the MIC33153-4YHJ-TR allows for the use of smaller external components, resulting in a compact power supply solution.
  • HyperLight Load® Mode: This feature ensures high efficiency at light loads, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 1V, enabling the regulator to power a wide range of low-voltage electronics.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.

Applications

The MIC33153-4YHJ-TR is suitable for a broad array of applications, particularly where high efficiency, compact size, and ease of use are crucial. These include:

  • Portable devices and battery-powered equipment
  • Wireless and networking devices
  • Microprocessors and DSPs power supplies
  • Point-of-load conversions in distributed power systems

Product Specifications

Parameter Value
Output Voltage (Adjustable) 1V to 3.6V
Output Current Up to 1.2A
Switching Frequency 4MHz
Efficiency Up to 95%
Package 10-pin 2x2mm TDFN

Overall, the MIC33153-4YHJ-TR from Microchip Technology represents a powerful, efficient, and versatile solution for modern power management challenges.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess