EN
  • EN
  • DE

LM629N-6

Part No LM629N-6
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 071511-LM629N-6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM629N-6 CAD Model

Description

The LM629N-6 is a high-performance digital motion processor from Texas Instruments. This product is designed to provide precise control for a variety of motion control applications, including robotics, automated manufacturing, and computer peripherals.

  • Microprocessor Interface: 8-bit
  • Direct Interface: Digital and analog systems
  • High-precision Positioning: Sophisticated PID filter algorithm
  • Programmable Features: Acceleration and deceleration rates, velocity, position
  • Package: 28-pin DIP
  • Operating Temperature Range: Wide
  • Vibration Handling: High

You May Also Be Interested in

Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess