EN
  • EN
  • DE

LM63625DQPWPRQ1

Part No LM63625DQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM63625
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM63625DQPWPRQ1CT, 296-LM63625DQPWPRQ1TR, 296-LM63625DQPWPRQ1DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877548-LM63625DQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM63625DQPWPRQ1 CAD Model

Description

Product Overview: LM63625DQPWPRQ1 from Texas Instruments

The LM63625DQPWPRQ1 is a highly efficient, automotive-grade, synchronous step-down voltage converter designed and manufactured by Texas Instruments. This robust power management IC is tailored for applications requiring a high-performance, low-voltage power supply within the automotive industry. It operates over a wide input voltage range and is capable of delivering up to 2.5A of continuous output current.

Key Features

  • Wide Input Voltage Range: The LM63625DQPWPRQ1 is designed to accommodate a broad input voltage range from 3.8V to 36V, making it suitable for a variety of automotive battery configurations and ensuring reliable operation through voltage fluctuations.
  • High-Efficiency Operation: With its advanced synchronous step-down regulator topology, it achieves high efficiency at various load conditions, which helps in minimizing power loss and heat generation.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization, ensuring consistent performance under dynamic load conditions.
  • Thermal Shutdown and Overcurrent Protection: The device includes built-in protection features that safeguard the IC and the system from thermal overload and overcurrent conditions.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 400 kHz to 2.2 MHz or synchronized to an external clock, allowing for flexibility in component selection and optimization of the size and efficiency of the power supply design.
  • Automotive-Qualified: As part of the Q1 series, this device meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The LM63625DQPWPRQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require a stable and efficient power supply. Its compact size and high level of integration make it particularly suitable for space-constrained environments.

Package and Availability

This voltage converter is available in a thermally enhanced HTSSOP package that contributes to its high thermal performance and reliability. For detailed specifications, application notes, and ordering information, please refer to the official Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2053 $50.7219
56+ $1.8095 $101.3320
86+ $1.7529 $150.7494
118+ $1.6964 $200.1752
153+ $1.6399 $250.9047
205+ $1.4702 $301.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,766 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess