EN
  • EN
  • DE

LM7301

Part No LM7301
Manufacturer Texas Instruments
Description At VS = 5V (Typ Unless Otherwise Noted), Tiny 5-Pin SOT-23 Package Saves Space
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200641-LM7301
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM7301 CAD Model

Description

The LM7301 from Texas Instruments is a versatile and robust operational amplifier that is designed to meet a wide range of application requirements. This high-performance op-amp boasts a low input offset voltage and a high-speed slew rate, making it an ideal choice for applications requiring precision and fast response times.

Key Features

  • High Slew Rate: The LM7301 offers a high slew rate of 20 V/μs, which enables rapid changes in output voltage and is ideal for high-frequency signal amplification.
  • Low Input Offset Voltage: With a low input offset voltage of just 3.5 mV, this op-amp provides accurate amplification without significant signal distortion, ensuring high precision in measurement and control systems.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 2.7V to 32V, the LM7301 is versatile and can be used in both single-supply and split-supply configurations.
  • Output Short-Circuit Protection: This operational amplifier is equipped with output short-circuit protection, enhancing its reliability and robustness in various operating conditions.
  • Low Power Consumption: The LM7301 is designed for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.

Applications

The LM7301 operational amplifier is well-suited for a range of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Analog-to-digital converter circuits

Reliability and Performance

With Texas Instruments' commitment to quality, the LM7301 operational amplifier is manufactured to the highest standards, ensuring reliable performance in the most demanding environments. Whether you're designing for industrial, automotive, or consumer electronics, the LM7301 is an excellent choice for your operational amplifier needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess