EN
  • EN
  • DE

LM7321MA

Part No LM7321MA
Manufacturer Texas Instruments
Description Dual Rail-to-Rail Input/Output 15V, High Output Current and Unlimited Capacitive Load Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200645-LM7321MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM7321MA CAD Model

Description

The LM7321MA is a versatile and high-performance operational amplifier (op-amp) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This op-amp is a part of the LM7321 series, renowned for its robust design and precision performance.

Key Features

  • High-Speed Operation: The LM7321MA operates at a high slew rate, enabling it to handle rapid changes in input signals effectively. This makes it an excellent choice for applications requiring fast and accurate signal processing.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can process a broad range of frequencies, which is essential for applications involving audio processing, telecommunications, and more.
  • Low Distortion: The device is designed to offer low total harmonic distortion (THD), ensuring the integrity of the signal is maintained, which is critical in high-fidelity audio systems and precision instrumentation.
  • Single-Supply Operation: It is capable of operating from a single power supply, which simplifies the power design for systems and can help reduce overall power consumption.
  • High Output Current: The LM7321MA can deliver a high output current, making it suitable for driving heavy loads or for applications where a strong output signal is required.

Applications

The LM7321MA is highly adaptable and can be used in a variety of applications, including:

  • Audio and video signal processing
  • Telecommunications
  • Active filters
  • Data acquisition systems
  • Sensor interfaces
  • Control systems

Reliability and Support

Texas Instruments provides comprehensive technical support for the LM7321MA, including detailed datasheets, application notes, and design resources. Additionally, the product is manufactured to meet high-quality standards, ensuring reliability and performance for critical applications.

Whether you're designing a high-speed data acquisition system, a precision audio component, or any other application that requires a reliable and high-performance operational amplifier, the LM7321MA from Texas Instruments is an excellent choice that combines functionality, efficiency, and precision.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6219 $56.7665
80+ $1.3308 $106.4640
120+ $1.2893 $154.7160
165+ $1.2477 $205.8705
210+ $1.2061 $253.2810
280+ $1.0813 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess