EN
  • EN
  • DE

LM73606RNPR

Part No LM73606RNPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 30WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 30-WFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 30-WFQFN Exposed Pad
Case / Package 30-WQFN (6x4)
Family Name LM73606
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48926-6, LM73606RNPR-ND, 296-48926-2, 296-48926-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844635-LM73606RNPR
Ultra Librarian 3D Model Ultra Librarian LM73606RNPR CAD Model

Description

The LM73606RNPR is a high-performance, synchronous step-down voltage converter from Texas Instruments, designed to meet the needs of a diverse range of applications. This efficient power management integrated circuit (IC) is capable of delivering a continuous output current of up to 6A, making it an ideal choice for powering core voltages, I/Os, and peripheral devices.

Key Features

  • Output Voltage Range: The LM73606RNPR offers a flexible output voltage range from 0.6V to 12V, which can be precisely adjusted to meet the requirements of the specific application it is used in.
  • Input Voltage Range: With an input voltage range of 3.5V to 36V, this converter is suitable for a wide array of power sources, including those found in industrial, automotive, and telecommunications sectors.
  • Efficiency: The device features an innovative design that maximizes efficiency, reducing power loss and heat generation even at full load conditions.
  • Switching Frequency: The LM73606RNPR operates at an adjustable switching frequency ranging from 200kHz to 2.2MHz, allowing designers to optimize the performance for their specific application or to use smaller, more cost-effective external components.
  • Thermal Performance: This IC is designed with thermal shutdown and over-temperature protection, ensuring reliable operation under varying environmental conditions.
  • Protection Features: It includes a comprehensive suite of protection features such as over-current, over-voltage, under-voltage lockout, and short-circuit protection, enhancing the safety and longevity of the end application.

Applications

The versatile LM73606RNPR is suitable for a range of applications, including:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Networking equipment
  • Field-programmable gate array (FPGA) and digital signal processor (DSP) power supplies
  • Point-of-load conversions

Package and Availability

Offered in a 24-pin VQFN package, the LM73606RNPR is designed for compactness and minimal footprint on the PCB. This product is available for order and can be sourced from Texas Instruments and authorized distributors, ensuring easy integration into your next project.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2852 $52.5632
38+ $2.6956 $102.4328
58+ $2.6113 $151.4554
80+ $2.5271 $202.1680
103+ $2.4429 $251.6187
137+ $2.1902 $300.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess