The is a high-performance, dual operational amplifier from Texas Instruments, a leading global semiconductor company. This product is designed to deliver superior functionality and precision in a variety of applications, making it a versatile and reliable choice for engineers and designers.
- Key Features: Wide bandwidth (15 MHz), high slew rate (19 V/µs), low distortion (-80 dBc at 1 MHz), wide supply voltage range (±2.5 V to ±15 V), dual-channel configuration, low input offset voltage (3 mV), low input bias current (6 µA), wide operating temperature range (-40°C to +85°C), short-circuit protection, RoHS compliant, lead-free
- Applications: Audio systems, communication devices, high-speed data acquisition systems