The LM747J/883Q is a dual operational amplifier from Texas Instruments, a global semiconductor design and manufacturing company. This product is part of the company's extensive range of high-performance integrated circuits designed to provide superior performance in a variety of applications.
- Features: High gain, internally frequency compensated, single power supply operation
- Voltage Gain: Up to 200,000
- Power Supply Range: ±5V to ±18V
- Input Resistance: 2MΩ
- Input Offset Voltage: Low
- Operating Temperature Range: Wide range
- Applications: Audio pre-amplifiers, active filters, industrial control systems, power supplies, DC gain blocks, mathematical operations like summing, integration, and differentiation