EN
  • EN
  • DE

LM76003QRNPTQ1

Part No LM76003QRNPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 30WQFN / 3.5-V to 60-V, 2.5-A/3.5-A Synchronous Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 60V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 57V
Current - Output 3.5A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Surface Mount, Wettable Flank
Manufacturer Package 30-WFQFN Exposed Pad
Supplier Device Package 30-WQFN (6x4)
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811450-LM76003QRNPTQ1
Ultra Librarian 3D Model Ultra Librarian LM76003QRNPTQ1 CAD Model

Description

The LM76003QRNPTQ1 is a robust, automotive-grade step-down voltage converter designed by Texas Instruments to meet the stringent requirements of the automotive industry. This high-performance switching regulator is capable of driving a 3.5A load with exceptional efficiency, reliability, and thermal performance.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.5V to 60V, making it suitable for a variety of automotive applications, including those that involve transient conditions.
  • High Efficiency: With an integrated 65V half-bridge MOSFET, the LM76003QRNPTQ1 achieves high efficiency, which is critical for managing power in automotive environments.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 200 kHz to 2.2 MHz or synchronized to an external clock, providing design flexibility and optimizing performance.
  • Thermal Regulation: The device includes thermal shutdown and thermal foldback to protect against overheating, ensuring reliable operation under a range of temperature conditions.

Applications

The LM76003QRNPTQ1 is ideal for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and powertrain controls. Its robust design also makes it suitable for powering complex automotive sensors and microcontrollers.

Quality and Reliability

This product is AEC-Q100 qualified, which is a critical standard for automotive electronic components, ensuring that it meets the highest quality and reliability standards required for operation in harsh automotive environments. Texas Instruments' commitment to quality ensures that the LM76003QRNPTQ1 provides consistent performance over the product's lifespan.

Package and Availability

The LM76003QRNPTQ1 is offered in a 4.4 mm x 6 mm VQFN (RNP) package, which is designed to occupy minimal space on a printed circuit board while still providing excellent thermal performance. This product is available for purchase through Texas Instruments and authorized distributors.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6971 $52.2825
155+ $0.6530 $101.2150
240+ $0.6309 $151.4160
345+ $0.5868 $202.4460
445+ $0.5648 $251.3360
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,230 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess