EN
  • EN
  • DE

LM76003RNPT

Part No LM76003RNPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 30WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 30-WFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 30-WFQFN Exposed Pad
Case / Package 30-WQFN (6x4)
Family Name LM76003
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47536-1, 296-47536-2, LM76003RNPT-ND, 296-47536-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923303-LM76003RNPT
Ultra Librarian 3D Model Ultra Librarian LM76003RNPT CAD Model

Description

The LM76003RNPT is a high-performance, step-down voltage converter from the reputable manufacturer Texas Instruments. This advanced power solution is designed to meet the needs of a broad range of applications, offering both versatility and reliability for designers looking to optimize their power management systems.

Key Features

  • Wide Input Voltage Range: The LM76003RNPT operates with an input voltage range of 3.5V to 60V, making it suitable for a variety of industrial, automotive, and telecommunication power supply applications.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage that can be set from 0.8V to Vin, allowing for high flexibility in system design.
  • High Efficiency: With an efficiency rating that can reach up to 95%, this device ensures minimal power loss during voltage conversion, leading to energy savings and reduced heat generation.
  • Integrated MOSFET: The inclusion of an internal high-side N-channel MOSFET simplifies the design and reduces external component count, which can lead to cost savings and a smaller PCB footprint.
  • Thermal Performance: The LM76003RNPT is designed with thermal shutdown and overcurrent protection, ensuring reliable operation under varying conditions.

Applications

The versatile nature of the LM76003RNPT makes it an excellent choice for a wide array of applications, including:

  • Aftermarket automotive supplies
  • Industrial power systems
  • Telecommunications equipment
  • Networking equipment
  • Portable devices and battery-powered electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM76003RNPT is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Additionally, the device is RoHS compliant and designed to meet environmental standards, making it a responsible choice for eco-conscious businesses.

Ordering Information

The LM76003RNPT comes in a non-standard (NSOIC) package and is available in tape and reel form for automated assembly processes. For detailed product specifications, application notes, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0909 $50.1816
52+ $1.9585 $101.8420
80+ $1.8924 $151.3920
114+ $1.7600 $200.6400
148+ $1.6939 $250.6972
185+ $1.6277 $301.1245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,850 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess