EN
  • EN
  • DE

ADS9224RIRHBT

Part No ADS9224RIRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32VQFN / 16 Bit Analog to Digital Converter 2 Input 2 SAR 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 3M
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number ADS9224
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Win Source Part Number 1355997-ADS9224RIRHBT
Ultra Librarian 3D Model Ultra Librarian ADS9224RIRHBT CAD Model

Description

The ADS9224RIRHBT is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to deliver precision and efficiency for a wide range of applications. This 12-bit ADC operates at a sampling rate of up to 2 MSPS (million samples per second), providing rapid data acquisition for real-time processing demands.

Key Features

  • Resolution: 12-bit ADC with no missing codes.
  • Sampling Rate: Up to 2 MSPS, allowing for high-speed data acquisition.
  • Input Range: Flexible input range that supports various signal types.
  • Dual Channels: Features two independent ADC channels for simultaneous sampling.
  • Interface: SPI-compatible serial interface for easy connectivity with microcontrollers and DSPs.
  • Power Consumption: Low power design ideal for battery-powered and portable applications.
  • Package: Compact VQFN (Very Thin Quad Flat Non-leaded) package for space-constrained applications.

Applications

The ADS9224RIRHBT is versatile and can be used in a variety of markets and applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Data acquisition systems
  • Portable instrumentation
  • Communications systems

Performance and Quality

With its precise 12-bit resolution and high sampling rate, the ADS9224RIRHBT ensures accurate signal representation, making it suitable for precision measurement tasks. Its low power consumption makes it an excellent choice for portable devices where battery life is critical. The dual-channel design enables simultaneous data capture from two sources, enhancing the efficiency of multi-sensor systems.

Easy Integration

The device's SPI-compatible interface ensures straightforward integration with a wide range of microcontrollers and digital signal processors, simplifying the design process. The compact VQFN package allows for integration into space-constrained designs, while still providing robust performance.

Conclusion

The ADS9224RIRHBT from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an ideal choice for developers and engineers looking to enhance their systems with reliable and precise data conversion capabilities.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8560 $57.7120
5+ $23.6767 $118.3835
7+ $22.9368 $160.5576
10+ $22.1969 $221.9690
12+ $21.4570 $257.4840
16+ $19.2374 $307.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess