EN
  • EN
  • DE

LM78L12ACMX

Part No LM78L12ACMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM78LXX Series 3-Terminal Positive Regulators | IC REG LINEAR 12V 100MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 12V
Output Current 100mA
Current - Quiescent (Iq) 3mA
PSRR 54dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM78L12
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200756-LM78L12ACMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM78L12ACMX CAD Model

Description

Product Overview: LM78L12ACMX by Texas Instruments

The LM78L12ACMX is a fixed-voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is part of the LM78Lxx series, providing a precise 12V output voltage. It is a popular choice for a wide range of electronic applications, offering a stable and reliable power supply for circuits that require a consistent 12V.

Key Features

  • Output Voltage: The LM78L12ACMX provides a fixed output voltage of 12V, which is ideal for many electronic devices that require a stable power source.
  • Output Current: Capable of delivering up to 100mA of output current, this regulator can support a variety of low-power applications.
  • Package Type: This component comes in an SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Short Circuit Protection: With short circuit protection, the LM78L12ACMX ensures that the circuit remains safe in the event of a fault, preventing potential damage to the regulator and connected devices.
  • Safe Area Protection: The regulator includes safe area protection, which limits the current in overload conditions, contributing to the overall safety of the application.
  • No External Components Required: This voltage regulator is designed to operate without the need for external components, simplifying the design and reducing the overall bill of materials.

Applications

The LM78L12ACMX voltage regulator is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Power supplies for small digital devices
  • Portable battery-powered equipment
  • Low-power instrumentation
  • Linear power regulators for embedded systems

With its compact form factor and robust feature set, the LM78L12ACMX from Texas Instruments is an excellent choice for engineers and designers looking for a reliable 12V power solution. Its ability to maintain a constant voltage in the presence of input voltage fluctuations and load variations makes it a dependable component for maintaining the stability of sensitive electronic circuits.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7121 $53.4075
150+ $0.6671 $100.0650
235+ $0.6445 $151.4575
335+ $0.5995 $200.8325
435+ $0.5769 $250.9515
545+ $0.5544 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,890 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess